The UA7962-AL is a PoE transformer designed for Texas Instruments' 81 W Industrial POE Isolated Flyback reference design PMP20058. It operates with 8-18 V input and delivers a 54 V, 1.5 A isolated output with a 20 mA auxiliary winding. Primary inductance is 10 µH ±5% at 300 kHz, with a maximum DCR of 5 mΩ. Turns ratios are 1:2 (primary to secondary) and 1:0:5 (primary to auxiliary). Peak primary current is 15.5 A at minimum input voltage. Isolation is 1500 Vrms for one minute. The transformer uses a ferrite core with tin-silver over tin over copper plated steel terminations. Ambient temperature range is -40°C to +105°C, with a maximum part temperature of +145°C. It weighs 49.7 g and is packaged in trays of 120. Dimensions are 32.5 mm × 31.5 mm × 12.8 mm max.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | UA7962-AL |
| Product Name | UA7962-AL PoE Transformer for TI PMP20058 |
| Transformer Type | Isolation |