ZC1645-AED is a no-opto flyback transformer designed for use with Analog Devices MAX17690 controllers, operating at 170 kHz with a 10-28 V input voltage. It provides a 24 V, 0.36 A output with a 1:1.75 turns ratio, 7.85 µH primary inductance at 0 A, and a saturation current of 4.5 A. The primary DC resistance is 0.032 Ω, with a primary leakage inductance of 0.20 µH. It meets 1500 Vrms one-minute isolation between windings, operates at a maximum temperature of 125°C, and is AEC-Q200 qualified. The component weighs 1.5 g and is packaged in 13" reels with 500 units per reel in 24 mm wide embossed plastic tape. Soldering supports three reflow cycles at 260°C for 40 seconds each.
These flyback transformers are designed to work with the MAX17690 60 V, no-opto isolated flyback controller from Analog Devices. They have no auxiliary winding and offer the greatest efficiency, lowest cost, and smallest size for synchronous isolated DC-DC power converters. They operate with a 10 – 28 V or 20 – 56 V input voltage range and generate three different outputs. These parts have a maximum height of just 6.5 mm, significantly lower than other parts recommended for the same chipset.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | ZC1645-AE |
| Product Name | No-Opto Flyback Transformers for Analog Devices MAX17690 ZC1570-AE, ZC1642-AE, ZC1645-AE, ZC1641-AE, ZC1644-AE, ZC1649-AE |
| Transformer Type | Isolation |