Designed for MAXREFDES1249 Miniature Universal Input AC/DC Converter (86 V – 305 V AC)
Transformer optimized for 88 V – 440 V 125 KHz Input and delivers 36 W at 48 V DC, 0.75 A
Ideal for Power over Ethernet (PoE) and telecommunication applications
4500 Vrms, one minute isolation (hipot) from the primary and aux to the secondary winding
AEC-Q200 qualified
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Designed for MAXREFDES1249 Miniature Universal Input AC/DC Converter (86 V – 305 V AC)
Transformer optimized for 88 V – 440 V 125 KHz Input and delivers 36 W at 48 V DC, 0.75 A
Ideal for Power over Ethernet (PoE) and telecommunication applications
4500 Vrms, one minute isolation (hipot) from the primary and aux to the secondary winding
AEC-Q200 qualified
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ZA9734-DL is a discontinuous mode flyback transformer designed for the MAXREFDES1249 miniature universal input AC/DC converter, operating from 88 V to 440 V at 125 kHz and delivering 36 W at 48 V DC, 0.75 A. It provides 4500 Vrms isolation between primary and secondary windings and 1500 Vrms between primary and auxiliary windings. The transformer is AEC-Q200 qualified, rated for operation from -40°C to +125°C, and features a ferrite core with RoHS-compliant tin-silver over tin over copper clad steel terminations. It weighs 11 grams and is supplied in tray packaging with 117 parts per tray.
Datasheet Summary Powered by GS/AI
The ZA9734-DL is a discontinuous mode flyback transformer designed for the MAXREFDES1249 miniature universal input AC/DC converter, operating from 88 V to 440 V at 125 kHz and delivering 36 W at 48 V DC, 0.75 A. It provides 4500 Vrms isolation between primary and secondary windings and 1500 Vrms between primary and auxiliary windings. The transformer is AEC-Q200 qualified, rated for operation from -40°C to +125°C, and features a ferrite core with RoHS-compliant tin-silver over tin over copper clad steel terminations. It weighs 11 grams and is supplied in tray packaging with 117 parts per tray.
Designed for MAXREFDES1249 Miniature Universal Input AC/DC Converter (86 V – 305 V AC)
Transformer optimized for 88 V – 440 V 125 KHz Input and delivers 36 W at 48 V DC, 0.75 A
Ideal for Power over Ethernet (PoE) and telecommunication applications
4500 Vrms, one minute isolation (hipot) from the primary and aux to the secondary winding
AEC-Q200 qualified
Designed for MAXREFDES1249 Miniature Universal Input AC/DC Converter (86 V – 305 V AC)
Transformer optimized for 88 V – 440 V 125 KHz Input and delivers 36 W at 48 V DC, 0.75 A
Ideal for Power over Ethernet (PoE) and telecommunication applications
4500 Vrms, one minute isolation (hipot) from the primary and aux to the secondary winding