Surface mount and through hole versions
500 V interwinding isolation, 1/4 Watt RF input power
250 mA max current rating.
For a smaller package size, see our PWB Series
Coilcraft, Inc.
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Surface mount and through hole versions
500 V interwinding isolation, 1/4 Watt RF input power
250 mA max current rating.
For a smaller package size, see our PWB Series
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Wideband RF transformers with a 1.5:1 impedance ratio, rated for 250 mA maximum current and 500 V interwinding isolation, supporting 0.1 to 150 MHz bandwidth with 80 µH minimum inductance on both primary and secondary windings. Available in surface mount (SML) and through-hole (PCL) packages, with dimensions conforming to the WB series design. RoHS compliant matte tin terminations, operating temperature range from -40°C to +85°C, and MSL 1 moisture sensitivity. Weight is 0.37-0.39 g. Tape and reel packaging for surface mount version holds 500 parts per 13-inch reel.
Datasheet Summary Powered by GS/AI
Wideband RF transformers with a 1.5:1 impedance ratio, rated for 250 mA maximum current and 500 V interwinding isolation, supporting 0.1 to 150 MHz bandwidth with 80 µH minimum inductance on both primary and secondary windings. Available in surface mount (SML) and through-hole (PCL) packages, with dimensions conforming to the WB series design. RoHS compliant matte tin terminations, operating temperature range from -40°C to +85°C, and MSL 1 moisture sensitivity. Weight is 0.37-0.39 g. Tape and reel packaging for surface mount version holds 500 parts per 13-inch reel.
Surface mount and through hole versions
500 V interwinding isolation, 1/4 Watt RF input power
250 mA max current rating.
For a smaller package size, see our PWB Series
Surface mount and through hole versions
500 V interwinding isolation, 1/4 Watt RF input power
Surface mount and through hole versions
500 V interwinding isolation, 1/4 Watt RF input power
250 mA max current rating.
For a smaller package size, see our PWB Series
Surface mount and through hole versions
500 V interwinding isolation, 1/4 Watt RF input power