PWB-2-B PWB-2-BLC -- PWB SERIES WIDEBAND RF TRANSFORMERS
Coilcraft, Inc.PWB Series Wideband RF TransformersPWB-2-B PWB-2-BLC
Description
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The PWB-2-B Wideband RF Transformer from Coilcraft, Inc. features a 1:2 impedance ratio and operates effectively within a frequency range of 0.20 to 400 MHz. It is designed for a maximum RF input power of 1/4 Watt and can handle a current rating of up to 250 mA. The transformer offers 300 V interwinding isolation, making it suitable for applications requiring impedance transformation or isolation. The device is constructed with a ferrite core and is compliant with RoHS standards, featuring tin-silver-copper terminations over nickel and phos bronze. It is rated for ambient temperatures from -40°C to +85°C and can withstand up to three reflow soldering cycles at 260°C. The PWB-2-B is packaged in tape and reel format, with options for different termination types available upon request.
Datasheet Summary Powered by GS/AI
The PWB-2-B Wideband RF Transformer from Coilcraft, Inc. features a 1:2 impedance ratio and operates effectively within a frequency range of 0.20 to 400 MHz. It is designed for a maximum RF input power of 1/4 Watt and can handle a current rating of up to 250 mA. The transformer offers 300 V interwinding isolation, making it suitable for applications requiring impedance transformation or isolation. The device is constructed with a ferrite core and is compliant with RoHS standards, featuring tin-silver-copper terminations over nickel and phos bronze. It is rated for ambient temperatures from -40°C to +85°C and can withstand up to three reflow soldering cycles at 260°C. The PWB-2-B is packaged in tape and reel format, with options for different termination types available upon request.
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404
Available in 1, 1.5, 2, 4 and 16 to 1 versions
Tapped or untapped configurations
300 V interwinding isolation; 1/4 Watt input RF power rating
Typical applications are as impedance or isolation transformer
Can also be used for balanced to unbalanced (balun) conversion
RoHS compliant. 260°C compatible. Tin-silver-copper over tin over nickel over phos bronze
COTS Plus tin-silver-copper and tin-lead terminations available
Samples of all values are available in Coilcraft Designer's Kit C404