The ZD2087-AE is a flyback transformer designed for use with the STMicroelectronics A/L6983I iso-buck converter, optimized for a 24 V input and providing a 30 V, 0.33 A output. It features 1500 Vrms one-minute isolation between primary and secondary, is AEC-Q200 qualified, and operates from -40°C to +125°C ambient temperature with a maximum part temperature of +165°C. The transformer has a primary inductance of 13.5 µH ±10% at 500 kHz and 0 A DC, with a turns ratio of 1:2.555. It is packaged in tape and reel, 13-inch, 150 parts per reel, with tin-silver-copper over tin over nickel over phosphor bronze terminations. The component is RoHS compliant, halogen free, and meets MSL 1 moisture sensitivity level. Weight is 6.99 g.
The ZD2087-AE flyback transformer is designed to work with the A/L6983I, iso-buck converter from STMicroelectronics. It has no auxiliary winding and offers the greatest efficiency, lowest cost, and smallest size for synchronous isolated DC-DC power converters. The ZD2087-AE is optimized with a 24 V input voltage and generates an output at 30 V / 0.33 A.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | ZD2087-AE |
| Product Name | ZD2087-AE Flyback Transformers for STMicroelectronics A/L6983I Iso-Buck Converter |
| Transformer Type | Isolation |