ZB1050-AE ZB1050-AED -- FLYBACK TRANSFORMERS FOR TEXAS INSTRUMENTS LM25183 AND LM25183-Q1
Coilcraft, Inc.Flyback Transformers for Texas Instruments LM25183 and LM25183-Q1ZB1050-AE ZB1050-AED
Description
Six output versions optimized for the LM25183 and LM25183-Q1 primary-side regulated (PSR), no-opto, flyback converters from Texas Instruments
Output versions: ZB1050-AE, ZB1051-AE, ZB1052-AE, ZB1053-AE, ZB1054-AE, and ZB1055-AE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Six output versions optimized for the LM25183 and LM25183-Q1 primary-side regulated (PSR), no-opto, flyback converters from Texas Instruments
Output versions: ZB1050-AE, ZB1051-AE, ZB1052-AE, ZB1053-AE, ZB1054-AE, and ZB1055-AE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Six output versions optimized for the LM25183 and LM25183-Q1 primary-side regulated (PSR), no-opto, flyback converters from Texas Instruments
Output versions: ZB1050-AE, ZB1051-AE, ZB1052-AE, ZB1053-AE, ZB1054-AE, and ZB1055-AE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Six output versions optimized for the LM25183 and LM25183-Q1 primary-side regulated (PSR), no-opto, flyback converters from Texas Instruments
Output versions: ZB1050-AE, ZB1051-AE, ZB1052-AE, ZB1053-AE, ZB1054-AE, and ZB1055-AE
Designed to operate up to 300 kHz with 4 – 42 V input
1500 Vrms, one minute isolation (hipot) between primary and secondary
AEC-Q200 Grade 3 (–40°C to +85°C)
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
ZB1050-AE ZB1050-AED
Product Name
Flyback Transformers for Texas Instruments LM25183 and LM25183-Q1