Discontinuous conduction mode Flyback transformers
Optimized for 100 – 125 kHz with 8 – 28 V or 18 – 60 V input
1500 Vrms, one minute isolation between primary and secondary
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Discontinuous conduction mode Flyback transformers
Optimized for 100 – 125 kHz with 8 – 28 V or 18 – 60 V input
1500 Vrms, one minute isolation between primary and secondary
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
No-opto flyback transformers designed for discontinuous conduction mode operation at 100-125 kHz with 18-60 V input, offering 1500 Vrms isolation between primary and secondary windings. The YA9174-CED variant provides a 5 V, 4.8 A output with 8.5 µH primary inductance, 0.036 Ω maximum primary DCR, 0.012 Ω secondary DCR, and a 1:0.38 turns ratio. It features ferrite core material, RoHS tin-silver-copper terminations, and weighs 6.17-6.23 g. It operates from -40°C to +85°C ambient temperature with a maximum part temperature of +125°C, meets AEC-Q200 at 85°C, and is packaged in 13″ reels of 175 units with EIA-481 embossed plastic tape. Moisture sensitivity level is MSL 1.
Datasheet Summary Powered by GS/AI
No-opto flyback transformers designed for discontinuous conduction mode operation at 100-125 kHz with 18-60 V input, offering 1500 Vrms isolation between primary and secondary windings. The YA9174-CED variant provides a 5 V, 4.8 A output with 8.5 µH primary inductance, 0.036 Ω maximum primary DCR, 0.012 Ω secondary DCR, and a 1:0.38 turns ratio. It features ferrite core material, RoHS tin-silver-copper terminations, and weighs 6.17-6.23 g. It operates from -40°C to +85°C ambient temperature with a maximum part temperature of +125°C, meets AEC-Q200 at 85°C, and is packaged in 13″ reels of 175 units with EIA-481 embossed plastic tape. Moisture sensitivity level is MSL 1.
Discontinuous conduction mode Flyback transformers
Optimized for 100 – 125 kHz with 8 – 28 V or 18 – 60 V input
1500 Vrms, one minute isolation between primary and secondary