Com-Power Corporation LISN LI-325

Description
The LI-325 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range: 10 kHz or 0.01 MHz - 400 MHz Current Rating Amps: 25 EMI Test Specification: FAA - RTCA DO160C, MIL STD Frequency Range: 10 kHz - 400 MHz RF Connector: 50 Ohms N-type (female) Current Rating: 25 Ampere AC, 17 Ampere DC Voltage Rating: 270 VAC (Line to Ground), 380 VDC Inductors: 5 microhenry (air-core) Mains & EUT Connections: Superior Electric SUPERCON Shrouded sockets Insertion Loss: <0.3 dB (150 kHz - 30 MHz) The Com-Power LI-325 Line Impedance Stabilization Network (LISNs) is utilized during conducted emissions as well as susceptibility testing. It is specified in the EMI test requirements of various regulatory agencies, such as FCC, CISPR, FAA and DOD. The Com-Power LI-325 provides input power impedance to the EUT that is constant and independent of the line impedance. As a result, the test engineer will be able to gather consistent test data. The Com-Power LI-325 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.
Datasheet
Description
The LI-325 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range: 10 kHz or 0.01 MHz - 400 MHz Current Rating Amps: 25 EMI Test Specification: FAA - RTCA DO160C, MIL STD Frequency Range: 10 kHz - 400 MHz RF Connector: 50 Ohms N-type (female) Current Rating: 25 Ampere AC, 17 Ampere DC Voltage Rating: 270 VAC (Line to Ground), 380 VDC Inductors: 5 microhenry (air-core) Mains & EUT Connections: Superior Electric SUPERCON Shrouded sockets Insertion Loss: <0.3 dB (150 kHz - 30 MHz) The Com-Power LI-325 Line Impedance Stabilization Network (LISNs) is utilized during conducted emissions as well as susceptibility testing. It is specified in the EMI test requirements of various regulatory agencies, such as FCC, CISPR, FAA and DOD. The Com-Power LI-325 provides input power impedance to the EUT that is constant and independent of the line impedance. As a result, the test engineer will be able to gather consistent test data. The Com-Power LI-325 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The LI-325 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range: 10 kHz or 0.01 MHz - 400 MHz Current Rating Amps: 25 EMI Test Specification: FAA - RTCA DO160C, MIL STD Frequency Range: 10 kHz - 400 MHz RF Connector: 50 Ohms N-type (female) Current Rating: 25 Ampere AC, 17 Ampere DC Voltage Rating: 270 VAC (Line to Ground), 380 VDC Inductors: 5 microhenry (air-core) Mains & EUT Connections: Superior Electric SUPERCON Shrouded sockets Insertion Loss: <0.3 dB (150 kHz - 30 MHz) The Com-Power LI-325 Line Impedance Stabilization Network (LISNs) is utilized during conducted emissions as well as susceptibility testing. It is specified in the EMI test requirements of various regulatory agencies, such as FCC, CISPR, FAA and DOD. The Com-Power LI-325 provides input power impedance to the EUT that is constant and independent of the line impedance. As a result, the test engineer will be able to gather consistent test data. The Com-Power LI-325 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.

The LI-325 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test.

Additional Features:

  • Frequency range: 10 kHz or 0.01 MHz - 400 MHz
  • Current Rating Amps: 25
  • EMI Test Specification: FAA - RTCA DO160C, MIL STD
  • Frequency Range: 10 kHz - 400 MHz
  • RF Connector: 50 Ohms N-type (female)
  • Current Rating: 25 Ampere AC, 17 Ampere DC
  • Voltage Rating: 270 VAC (Line to Ground), 380 VDC
  • Inductors: 5 microhenry (air-core)
  • Mains & EUT Connections: Superior Electric SUPERCON Shrouded sockets
  • Insertion Loss: <0.3 dB (150 kHz - 30 MHz)

The Com-Power LI-325 Line Impedance Stabilization Network (LISNs) is utilized during conducted emissions as well as susceptibility testing. It is specified in the EMI test requirements of various regulatory agencies, such as FCC, CISPR, FAA and DOD.

The Com-Power LI-325 provides input power impedance to the EUT that is constant and independent of the line impedance. As a result, the test engineer will be able to gather consistent test data.

The Com-Power LI-325 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number LI-325
Product Name LISN
Frequency 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD / N RoHS - UNMP-5075+ - Mini-Circuits
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Standards and Certifications RoHS
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N8HFS Shaker impedance matching network - N8HFS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0800 MHz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details