Emco, Inc. LISN 4825/2

Description
The 4825/2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: 9 kHz to 30 MHz Frequency Range 25 A Continuous Current Rating Earth Line Choke Artificial Hand Network Choice of EUT Power Adapter Boxes IEC 1010 Compliant ETS Lindgren EMCO 4825/2 is a two-line, low pass, filter network used for conducted emissions measurements. The product is placed between the power mains and the equipment under test (EUT) to stabilize line impedance, provide a 50 ohm RF connection, and eliminate unwanted RF signals from the line supply.
Description
The 4825/2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: 9 kHz to 30 MHz Frequency Range 25 A Continuous Current Rating Earth Line Choke Artificial Hand Network Choice of EUT Power Adapter Boxes IEC 1010 Compliant ETS Lindgren EMCO 4825/2 is a two-line, low pass, filter network used for conducted emissions measurements. The product is placed between the power mains and the equipment under test (EUT) to stabilize line impedance, provide a 50 ohm RF connection, and eliminate unwanted RF signals from the line supply.

Suppliers

Company
Product
Description
Supplier Links
The 4825/2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: 9 kHz to 30 MHz Frequency Range 25 A Continuous Current Rating Earth Line Choke Artificial Hand Network Choice of EUT Power Adapter Boxes IEC 1010 Compliant ETS Lindgren EMCO 4825/2 is a two-line, low pass, filter network used for conducted emissions measurements. The product is placed between the power mains and the equipment under test (EUT) to stabilize line impedance, provide a 50 ohm RF connection, and eliminate unwanted RF signals from the line supply.

The 4825/2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test.

Additional Features:

  • 9 kHz to 30 MHz Frequency Range
  • 25 A Continuous Current Rating
  • Earth Line Choke
  • Artificial Hand Network
  • Choice of EUT Power Adapter Boxes
  • IEC 1010 Compliant

ETS Lindgren EMCO 4825/2 is a two-line, low pass, filter network used for conducted emissions measurements. The product is placed between the power mains and the equipment under test (EUT) to stabilize line impedance, provide a 50 ohm RF connection, and eliminate unwanted RF signals from the line supply.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number 4825/2
Product Name LISN
Frequency 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD S-F/F-F RoHS - SFFF-5075+ - Mini-Circuits
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
Standards and Certifications RoHS
View Details
Match Pro Impedance Matching Networks - CPMX6000 - Comdel, Inc.
Specs
Modes of Operation Manual; Automatic
Cooling Forced Air (optional feature); Water Cooling (optional feature)
Frequency 60 Hz; 50 Hz
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N8HFS Shaker impedance matching network - N8HFS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0800 MHz
View Details