Com-Power Corporation LISN LI-1100

Description
The LI-1100 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range of 150 kHz to 30 MHz 100 Amp (AC) (forced air cooling) Fully compliant with CISPR 16-1-2 / ANSI C63.4 “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty The Com-Power LI-1100 Line Impedance Stabilization Network provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products.The Com-Power LI-1100 is compliant with both CISPR 16-1-2 and ANSI C63.4.
Datasheet
Description
The LI-1100 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range of 150 kHz to 30 MHz 100 Amp (AC) (forced air cooling) Fully compliant with CISPR 16-1-2 / ANSI C63.4 “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty The Com-Power LI-1100 Line Impedance Stabilization Network provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products.The Com-Power LI-1100 is compliant with both CISPR 16-1-2 and ANSI C63.4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The LI-1100 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range of 150 kHz to 30 MHz 100 Amp (AC) (forced air cooling) Fully compliant with CISPR 16-1-2 / ANSI C63.4 “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty The Com-Power LI-1100 Line Impedance Stabilization Network provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products.The Com-Power LI-1100 is compliant with both CISPR 16-1-2 and ANSI C63.4.

The LI-1100 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test.

Additional Features:

  • Frequency range of 150 kHz to 30 MHz
  • 100 Amp (AC) (forced air cooling)
  • Fully compliant with CISPR 16-1-2 / ANSI C63.4
  • “Air-core” inductors to prevent saturation
  • Individual Calibration Included
  • Three-Year Warranty

The Com-Power LI-1100 Line Impedance Stabilization Network provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products.The Com-Power LI-1100 is compliant with both CISPR 16-1-2 and ANSI C63.4.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number LI-1100
Product Name LISN
Frequency 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD S-F/F-F RoHS - SFFF-5075+ - Mini-Circuits
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
Standards and Certifications RoHS
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N7FS Shaker impedance matching network - N7FS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0400 MHz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details