Com-Power Corporation LISN LI-400

Description
The LI-400 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range: 10 kHz or 0.01 MHz - 10 MHz Inductor uH: 50 Current Rating Amps: 30 EMI Test Specification: MIL-STD 461D Single line design for flexibility Coils matched to application RF Shielding to minimize external interference Individually Calibrated Two Year Warranty The Com-Power LI-400 Line Impedance Stabilization Network (LISNs) is utilized during conducted emissions as well as susceptibility testing. It is specified in the EMI test requirements of various regulatory agencies, such as FCC, CISPR, FAA and DOD. The Com-Power LI-400 provides input power impedance to the EUT that is constant and independent of the line impedance. As a result, the test engineer will be able to gather consistent test data. The Com-Power LI-400 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.
Datasheet
Description
The LI-400 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range: 10 kHz or 0.01 MHz - 10 MHz Inductor uH: 50 Current Rating Amps: 30 EMI Test Specification: MIL-STD 461D Single line design for flexibility Coils matched to application RF Shielding to minimize external interference Individually Calibrated Two Year Warranty The Com-Power LI-400 Line Impedance Stabilization Network (LISNs) is utilized during conducted emissions as well as susceptibility testing. It is specified in the EMI test requirements of various regulatory agencies, such as FCC, CISPR, FAA and DOD. The Com-Power LI-400 provides input power impedance to the EUT that is constant and independent of the line impedance. As a result, the test engineer will be able to gather consistent test data. The Com-Power LI-400 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The LI-400 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range: 10 kHz or 0.01 MHz - 10 MHz Inductor uH: 50 Current Rating Amps: 30 EMI Test Specification: MIL-STD 461D Single line design for flexibility Coils matched to application RF Shielding to minimize external interference Individually Calibrated Two Year Warranty The Com-Power LI-400 Line Impedance Stabilization Network (LISNs) is utilized during conducted emissions as well as susceptibility testing. It is specified in the EMI test requirements of various regulatory agencies, such as FCC, CISPR, FAA and DOD. The Com-Power LI-400 provides input power impedance to the EUT that is constant and independent of the line impedance. As a result, the test engineer will be able to gather consistent test data. The Com-Power LI-400 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.

The LI-400 is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test.

Additional Features:

  • Frequency range: 10 kHz or 0.01 MHz - 10 MHz
  • Inductor uH: 50
  • Current Rating Amps: 30
  • EMI Test Specification: MIL-STD 461D
  • Single line design for flexibility
  • Coils matched to application
  • RF Shielding to minimize external interference
  • Individually Calibrated
  • Two Year Warranty

The Com-Power LI-400 Line Impedance Stabilization Network (LISNs) is utilized during conducted emissions as well as susceptibility testing. It is specified in the EMI test requirements of various regulatory agencies, such as FCC, CISPR, FAA and DOD.

The Com-Power LI-400 provides input power impedance to the EUT that is constant and independent of the line impedance. As a result, the test engineer will be able to gather consistent test data.

The Com-Power LI-400 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number LI-400
Product Name LISN
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD / N RoHS - UNMP-R5075-33+ - Mini-Circuits
Specs
VSWR 1.01 :1
Operating Temperature -45 to 100 C (-49 to 212 F)
Standards and Certifications RoHS
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N8HFS Shaker impedance matching network - N8HFS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0800 MHz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details