Com-Power Corporation LISN LI-550A

Description
The LI-550A is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range of 100 kHz to 108 MHz Fully compliant with CISPR 25 / CISPR 16-1-2 “Air-core” inductors to prevent saturation Individual Calibration Included 50 ω N-type (female) 50 μH (air-core) < 1.5 dB (150 kHz to 30 MHz) Power line conducted emissions tests Three-Year Warranty The Com-Power LI-550A Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The Com-power LI-550A is compliant with both CISPR 25 and CISPR 16-1-2. The Com-Power LI-550A includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a single-phase, dual-phase or DC power system. A second LI-550A pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).
Datasheet
Description
The LI-550A is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range of 100 kHz to 108 MHz Fully compliant with CISPR 25 / CISPR 16-1-2 “Air-core” inductors to prevent saturation Individual Calibration Included 50 ω N-type (female) 50 μH (air-core) < 1.5 dB (150 kHz to 30 MHz) Power line conducted emissions tests Three-Year Warranty The Com-Power LI-550A Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The Com-power LI-550A is compliant with both CISPR 25 and CISPR 16-1-2. The Com-Power LI-550A includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a single-phase, dual-phase or DC power system. A second LI-550A pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The LI-550A is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range of 100 kHz to 108 MHz Fully compliant with CISPR 25 / CISPR 16-1-2 “Air-core” inductors to prevent saturation Individual Calibration Included 50 ω N-type (female) 50 μH (air-core) < 1.5 dB (150 kHz to 30 MHz) Power line conducted emissions tests Three-Year Warranty The Com-Power LI-550A Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The Com-power LI-550A is compliant with both CISPR 25 and CISPR 16-1-2. The Com-Power LI-550A includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a single-phase, dual-phase or DC power system. A second LI-550A pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).

The LI-550A is a new LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test.

Additional Features:

  • Frequency range of 100 kHz to 108 MHz
  • Fully compliant with CISPR 25 / CISPR 16-1-2
  • “Air-core” inductors to prevent saturation
  • Individual Calibration Included
  • 50 Ω N-type (female)
  • 50 μH (air-core)
  • < 1.5 dB (150 kHz to 30 MHz)
  • Power line conducted emissions tests
  • Three-Year Warranty

The Com-Power LI-550A Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products.
The Com-power LI-550A is compliant with both CISPR 25 and CISPR 16-1-2.

The Com-Power LI-550A includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a single-phase, dual-phase or DC power system. A second LI-550A pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number LI-550A
Product Name LISN
Frequency 108 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD / N RoHS - UNMP-5075-33R+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
View Details
Match Pro Impedance Matching Networks - CPMX2500 - Comdel, Inc.
Specs
Modes of Operation Manual; Automatic
Cooling Forced Air (optional feature); Water Cooling (optional feature)
Frequency 60 Hz; 50 Hz
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N8HFS Shaker impedance matching network - N8HFS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0800 MHz
View Details