Com-Power Corporation LISN LIT-930A

Description
The LIT-930A is a 30 MHz lisn from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz For conducted emissions testing with LISN Protects spectrum analyzer input 10 dB In-band Attenuation Excellent VSWR Specifications: Frequency range: 9 kHz - 30 MHz Insertion loss: 10 dB +1.5 / -0.5 dB Max. Input level: 4 Watts CW (+36 dBm ) +/- 15 Vdc VSWR: < 1.1:1 Connectors: N type (input and output) The Transient limiter LIT-930A protects a spectrum analyzer input from high-level transients from the line impedance stabilization networks during EMC conducted emissions testing. It has a combined frequency range of 9 kHz -30 MHz. The built in band pass filter attenuates the out-band signals at more than 20 dB/decade. The image is for reference only. See product specification for details.
Datasheet
Description
The LIT-930A is a 30 MHz lisn from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz For conducted emissions testing with LISN Protects spectrum analyzer input 10 dB In-band Attenuation Excellent VSWR Specifications: Frequency range: 9 kHz - 30 MHz Insertion loss: 10 dB +1.5 / -0.5 dB Max. Input level: 4 Watts CW (+36 dBm ) +/- 15 Vdc VSWR: < 1.1:1 Connectors: N type (input and output) The Transient limiter LIT-930A protects a spectrum analyzer input from high-level transients from the line impedance stabilization networks during EMC conducted emissions testing. It has a combined frequency range of 9 kHz -30 MHz. The built in band pass filter attenuates the out-band signals at more than 20 dB/decade. The image is for reference only. See product specification for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The LIT-930A is a 30 MHz lisn from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz For conducted emissions testing with LISN Protects spectrum analyzer input 10 dB In-band Attenuation Excellent VSWR Specifications: Frequency range: 9 kHz - 30 MHz Insertion loss: 10 dB +1.5 / -0.5 dB Max. Input level: 4 Watts CW (+36 dBm ) +/- 15 Vdc VSWR: < 1.1:1 Connectors: N type (input and output) The Transient limiter LIT-930A protects a spectrum analyzer input from high-level transients from the line impedance stabilization networks during EMC conducted emissions testing. It has a combined frequency range of 9 kHz -30 MHz. The built in band pass filter attenuates the out-band signals at more than 20 dB/decade. The image is for reference only. See product specification for details.

The LIT-930A is a 30 MHz lisn from Com-Power.

Features:

  • Frequency Range: 9 kHz to 30 MHz
  • For conducted emissions testing with LISN
  • Protects spectrum analyzer input
  • 10 dB In-band Attenuation
  • Excellent VSWR

Specifications:

  • Frequency range: 9 kHz - 30 MHz
  • Insertion loss: 10 dB +1.5 / -0.5 dB
  • Max. Input level: 4 Watts CW (+36 dBm ) +/- 15 Vdc
  • VSWR: < 1.1:1
  • Connectors: N type (input and output)

The Transient limiter LIT-930A protects a spectrum analyzer input from high-level transients from the line impedance stabilization networks during EMC conducted emissions testing. It has a combined frequency range of 9 kHz -30 MHz. The built in band pass filter attenuates the out-band signals at more than 20 dB/decade.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number LIT-930A
Product Name LISN
Frequency 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MATCHING PAD - SFQFM-5075+ - Mini-Circuits
Specs
Frequency 3000 MHz
Power 0.5000 watts
Operating Temperature -45 to 100 C (-49 to 212 F)
View Details
Navigator® II Digital Matching Network -  - Advanced Energy Industries, Inc.
Advanced Energy Industries, Inc.
Specs
Modes of Operation Automatic
Cooling Forced Air
Frequency 13.56 to 60 MHz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details
N8HFS Shaker impedance matching network - N8HFS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0800 MHz
View Details