Emco, Inc. LISN 3825-2

Description
The 3825-2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Line Impedance Stabilization Network ( LISN ) Network Iductance Impedance: 50/250 µH, 50 ohms Frequency Range: 9 kHz to 100 MHz Maximum Current: 25 A Maximum Vultage: 400 VAC Line - Line; 220 VAC Line to Ground Lines Plus Ground: 2 Power Source Frequency: DC - 60 Hz The Emco 3825-2 LISN is a multi-line low pass filter network used for conducted emissions measurement.LISNs and PLISNs isolate an electrically powered EUT from the external power source, stabilize line impedance, and provide a 50-ohm RF connection to measure EMI voltage generated by the EUT. When line currents drawn by the EUT are too great for a LISN, the EMCO 3825-2 probe can be used for EMI voltage measurements.
Description
The 3825-2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Line Impedance Stabilization Network ( LISN ) Network Iductance Impedance: 50/250 µH, 50 ohms Frequency Range: 9 kHz to 100 MHz Maximum Current: 25 A Maximum Vultage: 400 VAC Line - Line; 220 VAC Line to Ground Lines Plus Ground: 2 Power Source Frequency: DC - 60 Hz The Emco 3825-2 LISN is a multi-line low pass filter network used for conducted emissions measurement.LISNs and PLISNs isolate an electrically powered EUT from the external power source, stabilize line impedance, and provide a 50-ohm RF connection to measure EMI voltage generated by the EUT. When line currents drawn by the EUT are too great for a LISN, the EMCO 3825-2 probe can be used for EMI voltage measurements.

Suppliers

Company
Product
Description
Supplier Links
The 3825-2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Line Impedance Stabilization Network ( LISN ) Network Iductance Impedance: 50/250 µH, 50 ohms Frequency Range: 9 kHz to 100 MHz Maximum Current: 25 A Maximum Vultage: 400 VAC Line - Line; 220 VAC Line to Ground Lines Plus Ground: 2 Power Source Frequency: DC - 60 Hz The Emco 3825-2 LISN is a multi-line low pass filter network used for conducted emissions measurement.LISNs and PLISNs isolate an electrically powered EUT from the external power source, stabilize line impedance, and provide a 50-ohm RF connection to measure EMI voltage generated by the EUT. When line currents drawn by the EUT are too great for a LISN, the EMCO 3825-2 probe can be used for EMI voltage measurements.

The 3825-2 is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test.

Additional Features:

  • Line Impedance Stabilization Network ( LISN )
  • Network Iductance Impedance: 50/250 µH, 50 ohms
  • Frequency Range: 9 kHz to 100 MHz
  • Maximum Current: 25 A
  • Maximum Vultage: 400 VAC Line - Line; 220 VAC Line to Ground
  • Lines Plus Ground: 2
  • Power Source Frequency: DC - 60 Hz

The Emco 3825-2 LISN is a multi-line low pass filter network used for conducted emissions measurement.LISNs and PLISNs isolate an electrically powered EUT from the external power source, stabilize line impedance, and provide a 50-ohm RF connection to measure EMI voltage generated by the EUT.
When line currents drawn by the EUT are too great for a LISN, the EMCO 3825-2 probe can be used for EMI voltage measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number 3825-2
Product Name LISN
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MATCHING PAD - SFQFM-5075+ - Mini-Circuits
Specs
Frequency 3000 MHz
Power 0.5000 watts
Operating Temperature -45 to 100 C (-49 to 212 F)
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N8HFS Shaker impedance matching network - N8HFS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0800 MHz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details