Emco, Inc. LISN 3810-2NM

Description
The 3810-2NM is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency Range: 9 kHz to 30 MHz Continuous Current Rating: 10A Earth Line Choke Artificial Hand Network Multi-line low pass filter networks used for conducted emissions measurement. They are placed between the power mains and the EUT ( Equipment Under Test ) to stabilize line impedance, provide a 50 ohm RF connection, and eliminate unwanted RF signals from the line supply. Designed to be used with a signal analyzer for making FCC 15, VDE 0871 & 0875, and EN55022 conformance measurements.
Description
The 3810-2NM is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency Range: 9 kHz to 30 MHz Continuous Current Rating: 10A Earth Line Choke Artificial Hand Network Multi-line low pass filter networks used for conducted emissions measurement. They are placed between the power mains and the EUT ( Equipment Under Test ) to stabilize line impedance, provide a 50 ohm RF connection, and eliminate unwanted RF signals from the line supply. Designed to be used with a signal analyzer for making FCC 15, VDE 0871 & 0875, and EN55022 conformance measurements.

Suppliers

Company
Product
Description
Supplier Links
The 3810-2NM is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency Range: 9 kHz to 30 MHz Continuous Current Rating: 10A Earth Line Choke Artificial Hand Network Multi-line low pass filter networks used for conducted emissions measurement. They are placed between the power mains and the EUT ( Equipment Under Test ) to stabilize line impedance, provide a 50 ohm RF connection, and eliminate unwanted RF signals from the line supply. Designed to be used with a signal analyzer for making FCC 15, VDE 0871 & 0875, and EN55022 conformance measurements.

The 3810-2NM is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test.

Additional Features:

  • Frequency Range: 9 kHz to 30 MHz
  • Continuous Current Rating: 10A
  • Earth Line Choke
  • Artificial Hand Network

Multi-line low pass filter networks used for conducted emissions measurement. They are placed between the power mains and the EUT ( Equipment Under Test ) to stabilize line impedance, provide a 50 ohm RF connection, and eliminate unwanted RF signals from the line supply.
Designed to be used with a signal analyzer for making FCC 15, VDE 0871 & 0875, and EN55022 conformance measurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number 3810-2NM
Product Name LISN
Frequency 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD / BNC / RoHS - BMP-5075R+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Standards and Certifications RoHS
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N7FS Shaker impedance matching network - N7FS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0400 MHz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details