Com-Power Corporation LISN LI-4100

Description
The LI-4100 is a 10 kHz, 100 A lisn from Com-Power. Features: Frequency range of 10 kHz to 10 MHz Fully compliant with MIL-STD 461 100 Amp(AC) (forced air cooling) “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty The Com-Power LI-4100 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-4100 is compliant with MIL-STD 461F. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-4100 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-4100 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).
Datasheet
Description
The LI-4100 is a 10 kHz, 100 A lisn from Com-Power. Features: Frequency range of 10 kHz to 10 MHz Fully compliant with MIL-STD 461 100 Amp(AC) (forced air cooling) “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty The Com-Power LI-4100 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-4100 is compliant with MIL-STD 461F. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-4100 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-4100 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The LI-4100 is a 10 kHz, 100 A lisn from Com-Power. Features: Frequency range of 10 kHz to 10 MHz Fully compliant with MIL-STD 461 100 Amp(AC) (forced air cooling) “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty The Com-Power LI-4100 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-4100 is compliant with MIL-STD 461F. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-4100 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-4100 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).

The LI-4100 is a 10 kHz, 100 A lisn from Com-Power.

Features:

  • Frequency range of 10 kHz to 10 MHz
  • Fully compliant with MIL-STD 461
  • 100 Amp(AC) (forced air cooling)
  • “Air-core” inductors to prevent saturation
  • Individual Calibration Included
  • Three-Year Warranty

The Com-Power LI-4100 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-4100 is compliant with MIL-STD 461F. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-4100 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-4100 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number LI-4100
Product Name LISN
Frequency 0.0100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD / BNC / RoHS - BMP-5075+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Standards and Certifications RoHS
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N7FS Shaker impedance matching network - N7FS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0400 MHz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details