Com-Power Corporation LISN LI-3P-232

Description
The LI-3P-232 is a 9 kHz, 32 A lisn from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Current Ratings - 32 Amps Fully Compliant with CISPR 16-1-2(CE)and ANSI C63.4(FCC) Remote Switching of Line Under Test Four-conductor, 50ω, 50/250 μH +5ω Networks for 3ø Delta and Wye Power Configurations Three-Year Warranty Specifications: Products Description -Line Impedance Stabilization Network (LISN) Application - Power Line Conducted Emissions (Disturbance Voltages) Tests Standards - CISPR 16-1-2 (CE), ANSI C63.4 (FCC) Type - 50ω, 50/250 µH +5ω, (4) Conductor Network Frequency Range - 9 kHz to 30 MHz Insertion Loss - 9 kHz to 150 kHz <6.5 to <0.7 dB (decreasing linearly with the logarithm of frequency) Insertion Loss - 150 kH to 30 MHz <0.7 dB Isolation - 9 kHz to 50 kHz >0 to >40 dB (increasing linearly with the logarithm of frequency) Isolation - 50 kHz to 30 MHz >40 dB The Com-Power LI-3P-232 is an LISN. The LI-3P-232 LISN uses air-core inductors to prevent saturation and permeability variation. The mounting plates are left unpainted in order to facilitate connection to earth ground in their installation, which is essential due to high leakage currents. The image is for reference only. See product specification for details.
Datasheet
Description
The LI-3P-232 is a 9 kHz, 32 A lisn from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Current Ratings - 32 Amps Fully Compliant with CISPR 16-1-2(CE)and ANSI C63.4(FCC) Remote Switching of Line Under Test Four-conductor, 50ω, 50/250 μH +5ω Networks for 3ø Delta and Wye Power Configurations Three-Year Warranty Specifications: Products Description -Line Impedance Stabilization Network (LISN) Application - Power Line Conducted Emissions (Disturbance Voltages) Tests Standards - CISPR 16-1-2 (CE), ANSI C63.4 (FCC) Type - 50ω, 50/250 µH +5ω, (4) Conductor Network Frequency Range - 9 kHz to 30 MHz Insertion Loss - 9 kHz to 150 kHz <6.5 to <0.7 dB (decreasing linearly with the logarithm of frequency) Insertion Loss - 150 kH to 30 MHz <0.7 dB Isolation - 9 kHz to 50 kHz >0 to >40 dB (increasing linearly with the logarithm of frequency) Isolation - 50 kHz to 30 MHz >40 dB The Com-Power LI-3P-232 is an LISN. The LI-3P-232 LISN uses air-core inductors to prevent saturation and permeability variation. The mounting plates are left unpainted in order to facilitate connection to earth ground in their installation, which is essential due to high leakage currents. The image is for reference only. See product specification for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The LI-3P-232 is a 9 kHz, 32 A lisn from Com-Power. Features: Frequency Range: 9 kHz to 30 MHz Current Ratings - 32 Amps Fully Compliant with CISPR 16-1-2(CE)and ANSI C63.4(FCC) Remote Switching of Line Under Test Four-conductor, 50ω, 50/250 μH +5ω Networks for 3ø Delta and Wye Power Configurations Three-Year Warranty Specifications: Products Description -Line Impedance Stabilization Network (LISN) Application - Power Line Conducted Emissions (Disturbance Voltages) Tests Standards - CISPR 16-1-2 (CE), ANSI C63.4 (FCC) Type - 50ω, 50/250 µH +5ω, (4) Conductor Network Frequency Range - 9 kHz to 30 MHz Insertion Loss - 9 kHz to 150 kHz <6.5 to <0.7 dB (decreasing linearly with the logarithm of frequency) Insertion Loss - 150 kH to 30 MHz <0.7 dB Isolation - 9 kHz to 50 kHz >0 to >40 dB (increasing linearly with the logarithm of frequency) Isolation - 50 kHz to 30 MHz >40 dB The Com-Power LI-3P-232 is an LISN. The LI-3P-232 LISN uses air-core inductors to prevent saturation and permeability variation. The mounting plates are left unpainted in order to facilitate connection to earth ground in their installation, which is essential due to high leakage currents. The image is for reference only. See product specification for details.

The LI-3P-232 is a 9 kHz, 32 A lisn from Com-Power.

Features:

  • Frequency Range: 9 kHz to 30 MHz
  • Current Ratings - 32 Amps
  • Fully Compliant with CISPR 16-1-2(CE)and ANSI C63.4(FCC)
  • Remote Switching of Line Under Test
  • Four-conductor, 50Ω, 50/250 μH +5Ω Networks for 3Ø Delta and Wye Power Configurations
  • Three-Year Warranty

Specifications:

  • Products Description -Line Impedance Stabilization Network (LISN)
  • Application - Power Line Conducted Emissions (Disturbance Voltages) Tests
  • Standards - CISPR 16-1-2 (CE), ANSI C63.4 (FCC)
  • Type - 50Ω, 50/250 µH +5Ω, (4) Conductor Network
  • Frequency Range - 9 kHz to 30 MHz
  • Insertion Loss - 9 kHz to 150 kHz <6.5 to <0.7 dB (decreasing linearly with the logarithm of frequency)
  • Insertion Loss - 150 kH to 30 MHz <0.7 dB
  • Isolation - 9 kHz to 50 kHz >0 to >40 dB (increasing linearly with the logarithm of frequency)
  • Isolation - 50 kHz to 30 MHz >40 dB

The Com-Power LI-3P-232 is an LISN. The LI-3P-232 LISN uses air-core inductors to prevent saturation and permeability variation. The mounting plates are left unpainted in order to facilitate connection to earth ground in their installation, which is essential due to high leakage currents.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number LI-3P-232
Product Name LISN
Frequency 0.0090 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD / SM / RoHS - ALMP-5075+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N8HFS Shaker impedance matching network - N8HFS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0800 MHz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details