Emco, Inc. LISN 3816-2NM

Description
The 3816-2NM is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: (IEEE 291, IEEE 302, IEEE 1309, ANSI C63.4) 10 k to 30 kHz +/- 0.70 dB 30 to 100 kHz +/- 0.47 dB 100 k to 10 MHz +/- 0.25 dB 10 to 30 MHz +/- 0.70 dB 30 to 100 MHz +/- 1.16 dB LISN assembly One Piece, Multi-Line for Convenience Wide Frequency for Broad Measurement Coild Matched to Application Insulated Plugs for Safer Power Connections RF Shielding to Minimize Intrusion Individually calibrated per ANSI C63.4 Expanded Uncertanity Values: Connector Out: NEMA Connector In: Intergral cord with customer specified cordset Lines + Ground: 2 Frequency Range: 9 kHz to 30 MHz Source Frequency: 60 Hz Maximum Current: 16 A Maximum Voltage: 125 VAC Line to Ground Network Inductance Impedance: 50/250 uH, 50 Ohm Line Impedance Stabilization Networks are multi-line low pass filter networks used for conducted emissions measurement. LISNs isolate an electrically powered EUT from the external powersource, stabilize line impedance (for repeatable measurements), and provide a 50 Ohm RF connection to measure EMI voltage generated by the EUT.
Description
The 3816-2NM is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: (IEEE 291, IEEE 302, IEEE 1309, ANSI C63.4) 10 k to 30 kHz +/- 0.70 dB 30 to 100 kHz +/- 0.47 dB 100 k to 10 MHz +/- 0.25 dB 10 to 30 MHz +/- 0.70 dB 30 to 100 MHz +/- 1.16 dB LISN assembly One Piece, Multi-Line for Convenience Wide Frequency for Broad Measurement Coild Matched to Application Insulated Plugs for Safer Power Connections RF Shielding to Minimize Intrusion Individually calibrated per ANSI C63.4 Expanded Uncertanity Values: Connector Out: NEMA Connector In: Intergral cord with customer specified cordset Lines + Ground: 2 Frequency Range: 9 kHz to 30 MHz Source Frequency: 60 Hz Maximum Current: 16 A Maximum Voltage: 125 VAC Line to Ground Network Inductance Impedance: 50/250 uH, 50 Ohm Line Impedance Stabilization Networks are multi-line low pass filter networks used for conducted emissions measurement. LISNs isolate an electrically powered EUT from the external powersource, stabilize line impedance (for repeatable measurements), and provide a 50 Ohm RF connection to measure EMI voltage generated by the EUT.

Suppliers

Company
Product
Description
Supplier Links
The 3816-2NM is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: (IEEE 291, IEEE 302, IEEE 1309, ANSI C63.4) 10 k to 30 kHz +/- 0.70 dB 30 to 100 kHz +/- 0.47 dB 100 k to 10 MHz +/- 0.25 dB 10 to 30 MHz +/- 0.70 dB 30 to 100 MHz +/- 1.16 dB LISN assembly One Piece, Multi-Line for Convenience Wide Frequency for Broad Measurement Coild Matched to Application Insulated Plugs for Safer Power Connections RF Shielding to Minimize Intrusion Individually calibrated per ANSI C63.4 Expanded Uncertanity Values: Connector Out: NEMA Connector In: Intergral cord with customer specified cordset Lines + Ground: 2 Frequency Range: 9 kHz to 30 MHz Source Frequency: 60 Hz Maximum Current: 16 A Maximum Voltage: 125 VAC Line to Ground Network Inductance Impedance: 50/250 uH, 50 Ohm Line Impedance Stabilization Networks are multi-line low pass filter networks used for conducted emissions measurement. LISNs isolate an electrically powered EUT from the external powersource, stabilize line impedance (for repeatable measurements), and provide a 50 Ohm RF connection to measure EMI voltage generated by the EUT.

The 3816-2NM is a used LISN from EMCO. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test.

Additional Features:

  • (IEEE 291, IEEE 302, IEEE 1309, ANSI C63.4)
  • 10 k to 30 kHz +/- 0.70 dB
  • 30 to 100 kHz +/- 0.47 dB
  • 100 k to 10 MHz +/- 0.25 dB
  • 10 to 30 MHz +/- 0.70 dB
  • 30 to 100 MHz +/- 1.16 dB
  • LISN assembly
  • One Piece, Multi-Line for Convenience
  • Wide Frequency for Broad Measurement
  • Coild Matched to Application
  • Insulated Plugs for Safer Power Connections
  • RF Shielding to Minimize Intrusion
  • Individually calibrated per ANSI C63.4
  • Expanded Uncertanity Values:
  • Connector Out: NEMA
  • Connector In: Intergral cord with customer specified cordset
  • Lines + Ground: 2
  • Frequency Range: 9 kHz to 30 MHz
  • Source Frequency: 60 Hz
  • Maximum Current: 16 A
  • Maximum Voltage: 125 VAC Line to Ground
  • Network Inductance Impedance: 50/250 uH, 50 Ohm

Line Impedance Stabilization Networks are multi-line low pass filter networks used for conducted emissions measurement. LISNs isolate an electrically powered EUT from the external powersource, stabilize line impedance (for repeatable measurements), and provide a 50 Ohm RF connection to measure EMI voltage generated by the EUT.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number 3816-2NM
Product Name LISN
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD / N RoHS - UNMP-5075-33R+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
View Details
Navio™ Digital Matching Network -  - Advanced Energy Industries, Inc.
Advanced Energy Industries, Inc.
Specs
Modes of Operation Automatic
Cooling Forced Air
Frequency 13.56 to 60 MHz
View Details
Match Pro Impedance Matching Networks - CPMX5000 - Comdel, Inc.
Specs
Modes of Operation Manual; Automatic
Cooling Forced Air (optional feature); Water Cooling (optional feature)
Frequency 60 Hz; 50 Hz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details