Com-Power Corporation LISN LI-350

Description
The LI-350 is a 10 kHz, 50 A lisn from Com-Power. Features: Frequency range of 10 kHz to 400 MHz Fully compliant with DO-160/ MIL-STD 461F “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty Specifications: Specification - RTCA DO-160 / MIL-STD 461F Application - Power line conducted emissions tests Frequency Range - 10 kHz to 400 MHz RF Connector - 50? N-type (female) Current Rating - 50 Amperes(AC), 35 Amperes(DC) Voltage Rating - 480 VAC (Line to Ground), 676 VDC Inductors - 5 µH (air-core) Mains & EUT Connections - Superior Electric SUPERCON® shrouded sockets Dimensions (each network) - 15.4 x 7 x 6.6 inches / 39.1 x 17.7 x 16.7 cm Insertion Loss - < 0.2 dB (150 kHz to 30 MHz) The Com-Power LI-350 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-350 is compliant with both RTCA DO-160 and MIL-STD 461F. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-350 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-350 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).
Datasheet
Description
The LI-350 is a 10 kHz, 50 A lisn from Com-Power. Features: Frequency range of 10 kHz to 400 MHz Fully compliant with DO-160/ MIL-STD 461F “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty Specifications: Specification - RTCA DO-160 / MIL-STD 461F Application - Power line conducted emissions tests Frequency Range - 10 kHz to 400 MHz RF Connector - 50? N-type (female) Current Rating - 50 Amperes(AC), 35 Amperes(DC) Voltage Rating - 480 VAC (Line to Ground), 676 VDC Inductors - 5 µH (air-core) Mains & EUT Connections - Superior Electric SUPERCON® shrouded sockets Dimensions (each network) - 15.4 x 7 x 6.6 inches / 39.1 x 17.7 x 16.7 cm Insertion Loss - < 0.2 dB (150 kHz to 30 MHz) The Com-Power LI-350 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-350 is compliant with both RTCA DO-160 and MIL-STD 461F. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-350 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-350 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The LI-350 is a 10 kHz, 50 A lisn from Com-Power. Features: Frequency range of 10 kHz to 400 MHz Fully compliant with DO-160/ MIL-STD 461F “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty Specifications: Specification - RTCA DO-160 / MIL-STD 461F Application - Power line conducted emissions tests Frequency Range - 10 kHz to 400 MHz RF Connector - 50? N-type (female) Current Rating - 50 Amperes(AC), 35 Amperes(DC) Voltage Rating - 480 VAC (Line to Ground), 676 VDC Inductors - 5 µH (air-core) Mains & EUT Connections - Superior Electric SUPERCON® shrouded sockets Dimensions (each network) - 15.4 x 7 x 6.6 inches / 39.1 x 17.7 x 16.7 cm Insertion Loss - < 0.2 dB (150 kHz to 30 MHz) The Com-Power LI-350 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-350 is compliant with both RTCA DO-160 and MIL-STD 461F. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-350 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-350 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).

The LI-350 is a 10 kHz, 50 A lisn from Com-Power.

Features:

  • Frequency range of 10 kHz to 400 MHz
  • Fully compliant with DO-160/ MIL-STD 461F
  • “Air-core” inductors to prevent saturation
  • Individual Calibration Included
  • Three-Year Warranty

Specifications:

  • Specification - RTCA DO-160 / MIL-STD 461F
  • Application - Power line conducted emissions tests
  • Frequency Range - 10 kHz to 400 MHz
  • RF Connector - 50? N-type (female)
  • Current Rating - 50 Amperes(AC), 35 Amperes(DC)
  • Voltage Rating - 480 VAC (Line to Ground), 676 VDC
  • Inductors - 5 µH (air-core)
  • Mains & EUT Connections - Superior Electric SUPERCON® shrouded sockets
  • Dimensions (each network) - 15.4 x 7 x 6.6 inches / 39.1 x 17.7 x 16.7 cm
  • Insertion Loss - < 0.2 dB (150 kHz to 30 MHz)

The Com-Power LI-350 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-350 is compliant with both RTCA DO-160 and MIL-STD 461F. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-350 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-350 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number LI-350
Product Name LISN
Frequency 0.0100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD / N RoHS - UNMP-R5075-33+ - Mini-Circuits
Specs
VSWR 1.01 :1
Operating Temperature -45 to 100 C (-49 to 212 F)
Standards and Certifications RoHS
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N7FS Shaker impedance matching network - N7FS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0400 MHz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details