Com-Power Corporation LISN LI-3100

Description
The LI-3100 is a 10 kHz, 100 A lisn from Com-Power. Features: Frequency range of 10 kHz to 400 MHz Fully compliant with DO-160/ MIL-STD 461F/ CISPR 25/ CISPR 16-1-2 100 Amp(AC) (forced air cooling) “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty Specifications: Product Name - Line Impedance Stabilization Network (LISN) Specification - RTCA DO-160 / MIL-STD 461F / CISPR 25 / CISPR 16-1-2 Application - Power line conducted emissions tests Frequency Range - 10 kHz to 400 MHz RF Connector - 50? N-type (female) Current Rating - 100 Amperes(AC), 70 Amperes(DC) Voltage Rating - 480 VAC (Line to Ground), 676 VDC Inductors - 5 µH (air-core) Mains & EUT Connections - Superior Electric SUPERCON® shrouded sockets Dimensions (each network) - 10 x 10 x 21 inches / 25.4 x 25.4 x 53.3 cm Insertion Loss - < 0.65 dB (100 kHz to 108 MHz) The LI-3100 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-3100 is a 5 µH LISN compliant with RTCA DO-160, MIL-STD 461F, CISPR 25 and CISPR 16-1-2. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-3100 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-3100 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).
Datasheet
Description
The LI-3100 is a 10 kHz, 100 A lisn from Com-Power. Features: Frequency range of 10 kHz to 400 MHz Fully compliant with DO-160/ MIL-STD 461F/ CISPR 25/ CISPR 16-1-2 100 Amp(AC) (forced air cooling) “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty Specifications: Product Name - Line Impedance Stabilization Network (LISN) Specification - RTCA DO-160 / MIL-STD 461F / CISPR 25 / CISPR 16-1-2 Application - Power line conducted emissions tests Frequency Range - 10 kHz to 400 MHz RF Connector - 50? N-type (female) Current Rating - 100 Amperes(AC), 70 Amperes(DC) Voltage Rating - 480 VAC (Line to Ground), 676 VDC Inductors - 5 µH (air-core) Mains & EUT Connections - Superior Electric SUPERCON® shrouded sockets Dimensions (each network) - 10 x 10 x 21 inches / 25.4 x 25.4 x 53.3 cm Insertion Loss - < 0.65 dB (100 kHz to 108 MHz) The LI-3100 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-3100 is a 5 µH LISN compliant with RTCA DO-160, MIL-STD 461F, CISPR 25 and CISPR 16-1-2. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-3100 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-3100 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The LI-3100 is a 10 kHz, 100 A lisn from Com-Power. Features: Frequency range of 10 kHz to 400 MHz Fully compliant with DO-160/ MIL-STD 461F/ CISPR 25/ CISPR 16-1-2 100 Amp(AC) (forced air cooling) “Air-core” inductors to prevent saturation Individual Calibration Included Three-Year Warranty Specifications: Product Name - Line Impedance Stabilization Network (LISN) Specification - RTCA DO-160 / MIL-STD 461F / CISPR 25 / CISPR 16-1-2 Application - Power line conducted emissions tests Frequency Range - 10 kHz to 400 MHz RF Connector - 50? N-type (female) Current Rating - 100 Amperes(AC), 70 Amperes(DC) Voltage Rating - 480 VAC (Line to Ground), 676 VDC Inductors - 5 µH (air-core) Mains & EUT Connections - Superior Electric SUPERCON® shrouded sockets Dimensions (each network) - 10 x 10 x 21 inches / 25.4 x 25.4 x 53.3 cm Insertion Loss - < 0.65 dB (100 kHz to 108 MHz) The LI-3100 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-3100 is a 5 µH LISN compliant with RTCA DO-160, MIL-STD 461F, CISPR 25 and CISPR 16-1-2. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-3100 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-3100 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).

The LI-3100 is a 10 kHz, 100 A lisn from Com-Power.

Features:

  • Frequency range of 10 kHz to 400 MHz
  • Fully compliant with DO-160/ MIL-STD 461F/
  • CISPR 25/ CISPR 16-1-2
  • 100 Amp(AC) (forced air cooling)
  • “Air-core” inductors to prevent saturation
  • Individual Calibration Included
  • Three-Year Warranty

Specifications:

  • Product Name - Line Impedance Stabilization Network (LISN)
  • Specification - RTCA DO-160 / MIL-STD 461F / CISPR 25 / CISPR 16-1-2
  • Application - Power line conducted emissions tests
  • Frequency Range - 10 kHz to 400 MHz
  • RF Connector - 50? N-type (female)
  • Current Rating - 100 Amperes(AC), 70 Amperes(DC)
  • Voltage Rating - 480 VAC (Line to Ground), 676 VDC
  • Inductors - 5 µH (air-core)
  • Mains & EUT Connections - Superior Electric SUPERCON® shrouded sockets
  • Dimensions (each network) - 10 x 10 x 21 inches / 25.4 x 25.4 x 53.3 cm
  • Insertion Loss - < 0.65 dB (100 kHz to 108 MHz)

The LI-3100 Line Impedance Stabilization Network (LISN) provides the necessary measurement platform for performing power line conducted emissions compliance testing as required by most worldwide standards for commercial products. The LI-3100 is a 5 µH LISN compliant with RTCA DO-160, MIL-STD 461F, CISPR 25 and CISPR 16-1-2. The LISN provides defined stable impedance and isolates the EUT from power source influences, thereby providing accurate and repeatable results. The LI-3100 includes one pair of, separately housed, single-conductor networks, to be installed in series with each current-carrying conductor in a singlephase, dual-phase or DC power system. A second LI-3100 pair can be used to accommodate 3-phase power systems (Wye or Delta configurations).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number LI-3100
Product Name LISN
Frequency 0.0100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD / N RoHS - UNMP-5075-33R+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS
View Details
Match Pro Impedance Matching Networks - CPMX6000 - Comdel, Inc.
Specs
Modes of Operation Manual; Automatic
Cooling Forced Air (optional feature); Water Cooling (optional feature)
Frequency 60 Hz; 50 Hz
View Details
N8HFS Shaker impedance matching network - N8HFS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0800 MHz
View Details
Navio™ Digital Matching Network -  - Advanced Energy Industries, Inc.
Advanced Energy Industries, Inc.
Specs
Modes of Operation Automatic
Cooling Forced Air
Frequency 13.56 to 60 MHz
View Details