Com-Power Corporation LISN LI-115

Description
The LI-115 is a used LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range: 150 kHz or 0.15 MHz - 30 MHz Inductance: 50 mH Current Rating Amps: 15A Max Voltage: 125V AC line to ground EMI Test Specification: FCC, CISPR, EN, AS/NZL Coils matched to application Air core coils The Com-Power LI-115 Line Impedance Stabilization Networks (LISNs) is utilized during single phase conducted emissions testing per FCC, CISPR and European norms, and meet the impedance requirements called out in these specifications. The LI 115 LISN provides input power line impedance to the equipment under test (EUT) that is constant and independent of the line impedance of the external power source during conducted emissions testing. The LI115 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation. The Com-Power LI-115 Line Impedance Stabilization Networks (LISNs) is utilized during single phase conducted emissions testing per FCC, CISPR and European norms, and meet the impedance requirements called out in these specifications. The LI 115 LISN provides input power line impedance to the equipment under test (EUT) that is constant and independent of the line impedance of the external power source during conducted emissions testing. The LI115 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.
Datasheet
Description
The LI-115 is a used LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range: 150 kHz or 0.15 MHz - 30 MHz Inductance: 50 mH Current Rating Amps: 15A Max Voltage: 125V AC line to ground EMI Test Specification: FCC, CISPR, EN, AS/NZL Coils matched to application Air core coils The Com-Power LI-115 Line Impedance Stabilization Networks (LISNs) is utilized during single phase conducted emissions testing per FCC, CISPR and European norms, and meet the impedance requirements called out in these specifications. The LI 115 LISN provides input power line impedance to the equipment under test (EUT) that is constant and independent of the line impedance of the external power source during conducted emissions testing. The LI115 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation. The Com-Power LI-115 Line Impedance Stabilization Networks (LISNs) is utilized during single phase conducted emissions testing per FCC, CISPR and European norms, and meet the impedance requirements called out in these specifications. The LI 115 LISN provides input power line impedance to the equipment under test (EUT) that is constant and independent of the line impedance of the external power source during conducted emissions testing. The LI115 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The LI-115 is a used LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test. Additional Features: Frequency range: 150 kHz or 0.15 MHz - 30 MHz Inductance: 50 mH Current Rating Amps: 15A Max Voltage: 125V AC line to ground EMI Test Specification: FCC, CISPR, EN, AS/NZL Coils matched to application Air core coils The Com-Power LI-115 Line Impedance Stabilization Networks (LISNs) is utilized during single phase conducted emissions testing per FCC, CISPR and European norms, and meet the impedance requirements called out in these specifications. The LI 115 LISN provides input power line impedance to the equipment under test (EUT) that is constant and independent of the line impedance of the external power source during conducted emissions testing. The LI115 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation. The Com-Power LI-115 Line Impedance Stabilization Networks (LISNs) is utilized during single phase conducted emissions testing per FCC, CISPR and European norms, and meet the impedance requirements called out in these specifications. The LI 115 LISN provides input power line impedance to the equipment under test (EUT) that is constant and independent of the line impedance of the external power source during conducted emissions testing. The LI115 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.

The LI-115 is a used LISN from Com-Power. A line impedance stabilization network (LISN) device is something engineers use to test radiofrequency (RF) emission and susceptibility. During an electronic equipment test, engineers place the LISN device between an alternating current or direct current power source and the equipment under test.

Additional Features:

  • Frequency range: 150 kHz or 0.15 MHz - 30 MHz
  • Inductance: 50 mH
  • Current Rating Amps: 15A
  • Max Voltage: 125V AC line to ground
  • EMI Test Specification: FCC, CISPR, EN, AS/NZL
  • Coils matched to application
  • Air core coils

The Com-Power LI-115 Line Impedance Stabilization Networks (LISNs) is utilized during single phase conducted emissions testing per FCC, CISPR and European norms, and meet the impedance requirements called out in these specifications.

The LI 115 LISN provides input power line impedance to the equipment under test (EUT) that is constant and independent of the line impedance of the external power source during conducted emissions testing.

The LI115 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.

The Com-Power LI-115 Line Impedance Stabilization Networks (LISNs) is utilized during single phase conducted emissions testing per FCC, CISPR and European norms, and meet the impedance requirements called out in these specifications.
The LI 115 LISN provides input power line impedance to the equipment under test (EUT) that is constant and independent of the line impedance of the external power source during conducted emissions testing.
The LI115 has an aluminum enclosure that minimizes radio frequency interference which can compromise test results and use air-core coils to prevent saturation and permeability variation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Impedance Matching Networks
Product Number LI-115
Product Name LISN
Frequency 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IMPD MTCHD PAD / N RoHS - UNMP-5075+ - Mini-Circuits
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Standards and Certifications RoHS
View Details
Impedance Matching Transformer - Model MT56R - Krohn-Hite Corporation
Specs
Modes of Operation Manual
Frequency 3.00E-5 to 5 MHz
Power 75 watts
View Details
N7FS Shaker impedance matching network - N7FS - Wilcoxon Sensing Technologies
Specs
Frequency 0.0400 MHz
View Details
Reference Impedance Network - ES4152/ES4153 - Wayne Kerr Electronics
Specs
Phase Single Phase; Three Phase (optional feature)
View Details