Techsil Limited Momentive SS4120 Clear FDA AddCure Primer 500ml MOSI01155

Description
SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4120 helps promote adhesion of addition cure RTV's and is recommended for applications where clarity is needed. Product Specifications Colour: Clear/Colourless Dry Time: 30 mins General Purpose Primer Recommended for use with 1 & 2 Part Addition Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4120 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet
Description
SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4120 helps promote adhesion of addition cure RTV's and is recommended for applications where clarity is needed. Product Specifications Colour: Clear/Colourless Dry Time: 30 mins General Purpose Primer Recommended for use with 1 & 2 Part Addition Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4120 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SS4120 Clear FDA AddCure Primer 500ml - MOSI01155 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SS4120 Clear FDA AddCure Primer 500ml
MOSI01155
Momentive SS4120 Clear FDA AddCure Primer 500ml MOSI01155
SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4120 helps promote adhesion of addition cure RTV's and is recommended for applications where clarity is needed. Product Specifications Colour: Clear/Colourless Dry Time: 30 mins General Purpose Primer Recommended for use with 1 & 2 Part Addition Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4120 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces.

SS4120 helps promote adhesion of addition cure RTV's and is recommended for applications where clarity is needed.

Product Specifications

  • Colour: Clear/Colourless
  • Dry Time: 30 mins
  • General Purpose Primer
  • Recommended for use with 1 & 2 Part Addition Cure RTV's
  • FDA Approved
  • Preserves visibility of clear products
  • One-component, no mixing required
  • Dries at room temperature

For further details on the SS4120 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Coatings
Product Number MOSI01155
Product Name Momentive SS4120 Clear FDA AddCure Primer 500ml
Type Coating; Primer
Unlock Full Specs
to access all available technical data

Similar Products

Asphaltic Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
PEEK Polymer Coatings - VICOTE® F804 - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details
High-Solids Max-Performance Polyurethane 844U - 844U Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Chemistry Polyurethane; Resin
Substrate Aluminum; Metallic; Plastic; Steel; Other; Fiberglass
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details