Techsil Limited Momentive SS4004P Pink Condensation Primer 16ml MOSI01150

Description
SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4004p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pink Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's Colour allows for easy visual detection during application One-component, no mixing required Dries at room temperature For more details on the SS4004p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet
Description
SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4004p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pink Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's Colour allows for easy visual detection during application One-component, no mixing required Dries at room temperature For more details on the SS4004p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SS4004P Pink Condensation Primer 16ml - MOSI01150 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SS4004P Pink Condensation Primer 16ml
MOSI01150
Momentive SS4004P Pink Condensation Primer 16ml MOSI01150
SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4004p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pink Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's Colour allows for easy visual detection during application One-component, no mixing required Dries at room temperature For more details on the SS4004p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces.

SS4004p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as:

  • aluminium
  • copper
  • steel
  • stainless steel
  • brass
  • galvanised metals

Product Specifications

  • Colour: Pink
  • Dry Time: 30 mins
  • Suitable Substrates: Metals
  • Recommended for use with 1 & 2 Part Condensation Cure RTV's
  • Colour allows for easy visual detection during application
  • One-component, no mixing required
  • Dries at room temperature

For more details on the SS4004p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Coatings
Product Number MOSI01150
Product Name Momentive SS4004P Pink Condensation Primer 16ml
Type Coating; Primer
Unlock Full Specs
to access all available technical data