Techsil Limited Momentive SS4179 Clear FDA ConCure Primer 16ml MOSI01164

Description
SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4179 helps promote adhesion to plastic substrates including: acrylics acrylonitrile-butadi ene-styrene (ABS) cellulosics (cellulose acetate) polyphenylene oxide resins (PPO®) polysulfones polyesters rigid polyvinychloride (PVC) thermoplastic resins (Noryl®) Product Specifications Colour: Clear/Colourless Dry Time: 15 mins Suitable Substrates: Plastics Recommended for use with all 1 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4179 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet
Description
SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4179 helps promote adhesion to plastic substrates including: acrylics acrylonitrile-butadi ene-styrene (ABS) cellulosics (cellulose acetate) polyphenylene oxide resins (PPO®) polysulfones polyesters rigid polyvinychloride (PVC) thermoplastic resins (Noryl®) Product Specifications Colour: Clear/Colourless Dry Time: 15 mins Suitable Substrates: Plastics Recommended for use with all 1 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4179 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SS4179 Clear FDA ConCure Primer 16ml - MOSI01164 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SS4179 Clear FDA ConCure Primer 16ml
MOSI01164
Momentive SS4179 Clear FDA ConCure Primer 16ml MOSI01164
SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4179 helps promote adhesion to plastic substrates including: acrylics acrylonitrile-butadi ene-styrene (ABS) cellulosics (cellulose acetate) polyphenylene oxide resins (PPO®) polysulfones polyesters rigid polyvinychloride (PVC) thermoplastic resins (Noryl®) Product Specifications Colour: Clear/Colourless Dry Time: 15 mins Suitable Substrates: Plastics Recommended for use with all 1 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4179 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces.

SS4179 helps promote adhesion to plastic substrates including:

  • acrylics
  • acrylonitrile-butadiene-styrene (ABS)
  • cellulosics (cellulose acetate)
  • polyphenylene oxide resins (PPO®)
  • polysulfones
  • polyesters
  • rigid polyvinychloride (PVC)
  • thermoplastic resins (Noryl®)

Product Specifications

  • Colour: Clear/Colourless
  • Dry Time: 15 mins
  • Suitable Substrates: Plastics
  • Recommended for use with all 1 Part Condensation Cure RTV's
  • FDA Approved
  • Preserves visibility of clear products
  • One-component, no mixing required
  • Dries at room temperature

For further details on the SS4179 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Coatings
Product Number MOSI01164
Product Name Momentive SS4179 Clear FDA ConCure Primer 16ml
Type Coating; Primer
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Aerosols - 2474251 - RS Components, Ltd.
Specs
Type Coating
Form Aerosol
View Details
FIRMmarker® Road Marker Adhesive -  - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating
Chemistry Epoxy Adhesive
Substrate Asphalt; Concrete; Wood
View Details
Thermal Coatings - THERMOSEAL® P130 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Protective Coating - Ever-Slik®1221 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details