Techsil Limited Momentive SS4155 Blue Addition Cure Primer 16ml MOSI01156

Description
SS4155 is a blue primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4155 is a general purpose primer suitable for use with any 1 or 2 part Momentive RTV's. Due to the colour of this grade it allows for easy visual determination during application which aids a uniform coating. Product Specifications Colour: Blue Dry Time: 30 mins General Purpose Primer Recommended for use with all 1 & 2 Part RTV's Colour allows for easy visual detection during application One-component, no mixing required Dries at room temperature For further details on the SS4155 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet
Description
SS4155 is a blue primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4155 is a general purpose primer suitable for use with any 1 or 2 part Momentive RTV's. Due to the colour of this grade it allows for easy visual determination during application which aids a uniform coating. Product Specifications Colour: Blue Dry Time: 30 mins General Purpose Primer Recommended for use with all 1 & 2 Part RTV's Colour allows for easy visual detection during application One-component, no mixing required Dries at room temperature For further details on the SS4155 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SS4155 Blue Addition Cure Primer 16ml - MOSI01156 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SS4155 Blue Addition Cure Primer 16ml
MOSI01156
Momentive SS4155 Blue Addition Cure Primer 16ml MOSI01156
SS4155 is a blue primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4155 is a general purpose primer suitable for use with any 1 or 2 part Momentive RTV's. Due to the colour of this grade it allows for easy visual determination during application which aids a uniform coating. Product Specifications Colour: Blue Dry Time: 30 mins General Purpose Primer Recommended for use with all 1 & 2 Part RTV's Colour allows for easy visual detection during application One-component, no mixing required Dries at room temperature For further details on the SS4155 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

SS4155 is a blue primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces.

SS4155 is a general purpose primer suitable for use with any 1 or 2 part Momentive RTV's. Due to the colour of this grade it allows for easy visual determination during application which aids a uniform coating.

Product Specifications

  • Colour: Blue
  • Dry Time: 30 mins
  • General Purpose Primer
  • Recommended for use with all 1 & 2 Part RTV's
  • Colour allows for easy visual detection during application
  • One-component, no mixing required
  • Dries at room temperature

For further details on the SS4155 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Coatings
Product Number MOSI01156
Product Name Momentive SS4155 Blue Addition Cure Primer 16ml
Type Coating; Primer
Unlock Full Specs
to access all available technical data

Similar Products

Magna-Cryl® 2464 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
High Strength UV Curable Coating - UV15 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Protective Coating - Ever-Slik®1225 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details