Krylon® ColorMaster® is a premium spray primer that seals and protects for maximum coverage. It increases paint adhesion to compatible substrates, ensures the true paint color is achieved and smooths out uneven surfaces.
Suitable for use on wood, metal, wicker, glass, plaster, ceramic, fabric, paper and paper mâché.
This product dries to touch in just 10 minutes, and is dry to handle within 1 hour.
Color: White (#51315)
FOR PROFESSIONAL USE ONLY
| Techsil Limited | |
|---|---|
| Product Category | Primers and Adhesion Promoters |
| Product Number | SWPZ50062 |
| Product Name | Krylon® ColorMaster® White Primer 12oz Can |
| Type | Primer; Paint |