Techsil Limited Momentive SS4044 Clear FDA ConCure Primer 500ml MOSI01153

Description
SS4044p is a pale yellow primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4044p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pale Yellow Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For more details on the SS4044p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet
Description
SS4044p is a pale yellow primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4044p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pale Yellow Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For more details on the SS4044p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SS4044 Clear FDA ConCure Primer 500ml - MOSI01153 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SS4044 Clear FDA ConCure Primer 500ml
MOSI01153
Momentive SS4044 Clear FDA ConCure Primer 500ml MOSI01153
SS4044p is a pale yellow primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4044p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pale Yellow Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For more details on the SS4044p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

SS4044p is a pale yellow primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces.

SS4044p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as:

  • aluminium
  • copper
  • steel
  • stainless steel
  • brass
  • galvanised metals

Product Specifications

  • Colour: Pale Yellow
  • Dry Time: 30 mins
  • Suitable Substrates: Metals
  • Recommended for use with 1 & 2 Part Condensation Cure RTV's
  • FDA Approved
  • Preserves visibility of clear products
  • One-component, no mixing required
  • Dries at room temperature

For more details on the SS4044p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Coatings
Product Number MOSI01153
Product Name Momentive SS4044 Clear FDA ConCure Primer 500ml
Type Coating; Primer
Unlock Full Specs
to access all available technical data