Techsil Limited Momentive SS4044 Clear FDA Metals Primer 16ml MOSI01152

Description
SS4044p is a pale yellow primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4044p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pale Yellow Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For more details on the SS4044p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Description
SS4044p is a pale yellow primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4044p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pale Yellow Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For more details on the SS4044p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet
Datasheet Summary
Powered by GS/AI

Momentive SS4044 Clear FDA Metals Primer is a one-component primer designed to enhance adhesion for RTV silicone rubber adhesive sealants on various substrates, particularly metals such as aluminum, copper, steel, stainless steel, brass, and galvanized metals. This primer is characterized by its light yellow color, which allows for easy visual inspection of application uniformity. It dries at room temperature within approximately 30 minutes and is suitable for both one-part and two-part condensation cure RTVs. The product is FDA approved for food contact applications, making it suitable for projects requiring compliance with food safety regulations. It is supplied ready-to-use, requiring no mixing, and is formulated to preserve the visibility of clear products. Proper surface preparation and application techniques are recommended to ensure optimal adhesion performance.

Datasheet Summary
Powered by GS/AI

Momentive SS4044 Clear FDA Metals Primer is a one-component primer designed to enhance adhesion for RTV silicone rubber adhesive sealants on various substrates, particularly metals such as aluminum, copper, steel, stainless steel, brass, and galvanized metals. This primer is characterized by its light yellow color, which allows for easy visual inspection of application uniformity. It dries at room temperature within approximately 30 minutes and is suitable for both one-part and two-part condensation cure RTVs. The product is FDA approved for food contact applications, making it suitable for projects requiring compliance with food safety regulations. It is supplied ready-to-use, requiring no mixing, and is formulated to preserve the visibility of clear products. Proper surface preparation and application techniques are recommended to ensure optimal adhesion performance.

Suppliers

Company
Product
Description
Supplier Links
Momentive SS4044 Clear FDA Metals Primer 16ml - MOSI01152 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SS4044 Clear FDA Metals Primer 16ml
MOSI01152
Momentive SS4044 Clear FDA Metals Primer 16ml MOSI01152
SS4044p is a pale yellow primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4044p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pale Yellow Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For more details on the SS4044p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

SS4044p is a pale yellow primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces.

SS4044p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as:

  • aluminium
  • copper
  • steel
  • stainless steel
  • brass
  • galvanised metals

Product Specifications

  • Colour: Pale Yellow
  • Dry Time: 30 mins
  • Suitable Substrates: Metals
  • Recommended for use with 1 & 2 Part Condensation Cure RTV's
  • FDA Approved
  • Preserves visibility of clear products
  • One-component, no mixing required
  • Dries at room temperature

For more details on the SS4044p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Coatings
Product Number MOSI01152
Product Name Momentive SS4044 Clear FDA Metals Primer 16ml
Type Coating; Primer
Unlock Full Specs
to access all available technical data

Similar Products

Magna-Cryl® 2510 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
View Details
Abrasion Resistant UV Curable Coating - UV11-3 - Master Bond, Inc.
Specs
Type Coating
Chemistry Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Ceramawrap Coating -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Type Coating
View Details
Protective Coating - Ever-Slik®1225 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details