Techsil Limited Momentive SS4120 Clear FDA AddCure Primer 16ml MOSI01154

Description
SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4120 helps promote adhesion of addition cure RTV's and is recommended for applications where clarity is needed. Product Specifications Colour: Clear/Colourless Dry Time: 30 mins General Purpose Primer Recommended for use with 1 & 2 Part Addition Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4120 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet
Description
SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4120 helps promote adhesion of addition cure RTV's and is recommended for applications where clarity is needed. Product Specifications Colour: Clear/Colourless Dry Time: 30 mins General Purpose Primer Recommended for use with 1 & 2 Part Addition Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4120 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SS4120 Clear FDA AddCure Primer 16ml - MOSI01154 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SS4120 Clear FDA AddCure Primer 16ml
MOSI01154
Momentive SS4120 Clear FDA AddCure Primer 16ml MOSI01154
SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4120 helps promote adhesion of addition cure RTV's and is recommended for applications where clarity is needed. Product Specifications Colour: Clear/Colourless Dry Time: 30 mins General Purpose Primer Recommended for use with 1 & 2 Part Addition Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4120 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces.

SS4120 helps promote adhesion of addition cure RTV's and is recommended for applications where clarity is needed.

Product Specifications

  • Colour: Clear/Colourless
  • Dry Time: 30 mins
  • General Purpose Primer
  • Recommended for use with 1 & 2 Part Addition Cure RTV's
  • FDA Approved
  • Preserves visibility of clear products
  • One-component, no mixing required
  • Dries at room temperature

For further details on the SS4120 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Coatings
Product Number MOSI01154
Product Name Momentive SS4120 Clear FDA AddCure Primer 16ml
Type Coating; Primer
Unlock Full Specs
to access all available technical data