Krylon® COLORmaxx spray paint provides a brilliant, on-trend colors in a variety of sheens. This product has smooth application with added rust protection.
Suitable for use on wood, metal, wicker, plastic, glass, paper mâché and ceramic.
Offers premium coverage and a superior color with a fast drying time. Dry to touch within 10 minutes or less and dry to handle within 1 hour.
Color: White (#5584)
FOR PROFESSIONAL USE ONLY
| Techsil Limited | |
|---|---|
| Product Category | Primers and Adhesion Promoters |
| Product Number | SWPZ50128 |
| Product Name | Krylon® COLORmaxx White Primer 12oz Can |
| Type | Primer; Paint |