Techsil Limited Momentive SS4179 Clear FDA ConCure Primer 500ml MOSI01165

Description
SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4179 helps promote adhesion to plastic substrates including: acrylics acrylonitrile-butadi ene-styrene (ABS) cellulosics (cellulose acetate) polyphenylene oxide resins (PPO®) polysulfones polyesters rigid polyvinychloride (PVC) thermoplastic resins (Noryl®) Product Specifications Colour: Clear/Colourless Dry Time: 15 mins Suitable Substrates: Plastics Recommended for use with all 1 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4179 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet
Description
SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4179 helps promote adhesion to plastic substrates including: acrylics acrylonitrile-butadi ene-styrene (ABS) cellulosics (cellulose acetate) polyphenylene oxide resins (PPO®) polysulfones polyesters rigid polyvinychloride (PVC) thermoplastic resins (Noryl®) Product Specifications Colour: Clear/Colourless Dry Time: 15 mins Suitable Substrates: Plastics Recommended for use with all 1 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4179 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SS4179 Clear FDA ConCure Primer 500ml - MOSI01165 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SS4179 Clear FDA ConCure Primer 500ml
MOSI01165
Momentive SS4179 Clear FDA ConCure Primer 500ml MOSI01165
SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4179 helps promote adhesion to plastic substrates including: acrylics acrylonitrile-butadi ene-styrene (ABS) cellulosics (cellulose acetate) polyphenylene oxide resins (PPO®) polysulfones polyesters rigid polyvinychloride (PVC) thermoplastic resins (Noryl®) Product Specifications Colour: Clear/Colourless Dry Time: 15 mins Suitable Substrates: Plastics Recommended for use with all 1 Part Condensation Cure RTV's FDA Approved Preserves visibility of clear products One-component, no mixing required Dries at room temperature For further details on the SS4179 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces.

SS4179 helps promote adhesion to plastic substrates including:

  • acrylics
  • acrylonitrile-butadiene-styrene (ABS)
  • cellulosics (cellulose acetate)
  • polyphenylene oxide resins (PPO®)
  • polysulfones
  • polyesters
  • rigid polyvinychloride (PVC)
  • thermoplastic resins (Noryl®)

Product Specifications

  • Colour: Clear/Colourless
  • Dry Time: 15 mins
  • Suitable Substrates: Plastics
  • Recommended for use with all 1 Part Condensation Cure RTV's
  • FDA Approved
  • Preserves visibility of clear products
  • One-component, no mixing required
  • Dries at room temperature

For further details on the SS4179 relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Coatings
Product Number MOSI01165
Product Name Momentive SS4179 Clear FDA ConCure Primer 500ml
Type Coating; Primer
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Coatings - VICOTE® 701/ 702/ 703/ 704/ 705/ 706/ 707 - Victrex PLC
Specs
Type Coating; Powder Coating
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Decoupage Gloss Sealer Spray -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Type Coating
Substrate Other; Cardboard, Cork, Fabrics, Felt, Foam, Glitter, Paper, Paper Mache, Rubber, Wood
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details