Techsil Limited Momentive SS4004 Pink Condensation Primer 500ml MOSI01151

Description
SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4004p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pink Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's Colour allows for easy visual detection during application One-component, no mixing required Dries at room temperature For more details on the SS4004p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet
Description
SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4004p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pink Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's Colour allows for easy visual detection during application One-component, no mixing required Dries at room temperature For more details on the SS4004p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SS4004 Pink Condensation Primer 500ml - MOSI01151 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SS4004 Pink Condensation Primer 500ml
MOSI01151
Momentive SS4004 Pink Condensation Primer 500ml MOSI01151
SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces. SS4004p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as: aluminium copper steel stainless steel brass galvanised metals Product Specifications Colour: Pink Dry Time: 30 mins Suitable Substrates: Metals Recommended for use with 1 & 2 Part Condensation Cure RTV's Colour allows for easy visual detection during application One-component, no mixing required Dries at room temperature For more details on the SS4004p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help promote adhesion to difficult-to-bond surfaces.

SS4004p helps promote adhesion to porous materials, unglazed ceramics, wood and metals such as:

  • aluminium
  • copper
  • steel
  • stainless steel
  • brass
  • galvanised metals

Product Specifications

  • Colour: Pink
  • Dry Time: 30 mins
  • Suitable Substrates: Metals
  • Recommended for use with 1 & 2 Part Condensation Cure RTV's
  • Colour allows for easy visual detection during application
  • One-component, no mixing required
  • Dries at room temperature

For more details on the SS4004p relationship with certain substrates, application information and handling guidelines please consult the Technical Data Sheet (TDS) and Safety Data Sheet (SDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Coatings
Product Number MOSI01151
Product Name Momentive SS4004 Pink Condensation Primer 500ml
Type Coating; Primer
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Protective Coatings - Everlube®9800 - Everlube Products
Specs
Type Coating
Substrate Metallic
Cure / Setting Technology Thermally Cured
View Details
Forrest Exterior Powder Coatings - Forrest Exterior Powder Coatings - FORREST Technical Coatings
Specs
Type Coating; Powder Coating; Paint
Chemistry Polyurethane; Resin
Substrate Aluminum; Metallic; Plastic; Steel; Wood
View Details
V-Bio® Enhanced Polyethylene Encasement -  - McWane Plant and Industrial
Specs
Type Coating
View Details