TE Connectivity Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : Heat Shrink Tubing Configuration Features Keyed... | |
| Body Features Cable Color : Black Cable Flammability Rating : CL2 Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16... | |
| Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of... | |
| Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : Yes Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of... | |
| Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 15 Number of Signal Positions : 15 Dimensions Outside Cable Diameter : 6.2 MM [.244 INCH ]... | |
| Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 5 MM [.196 INCH ]... | |
| Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 5.8 MM [.228 INCH ]... | |
| Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 24, 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product... | |
| Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 26 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product... | |
| Body Features Cable Color : Black Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type... | |
| Body Features Cable Color : Black Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16... | |
| Body Features Cable Color : Black Equalized : No Jacket Material : PVC Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number... | |
| Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions :... | |
| Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 26, 28 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product... | |
| Body Features Cable Color : White Equalized : No Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28, 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Product... | |
| Body Features Cable Color : White Equalized : Yes Configuration Features Number of Positions : 4 Dimensions Wire Size (AWG) : 28 - 24 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended... | |
| Body Features Conductor Material : Tin-Plated Copper Material : PVC Shield Diameter : 5 MM [.196 INCH ] Shield Material : Tin-Plated Copper Shield Type : Overall Foil Wire & Cable Insulation Material : PVC Wire Color : Gray Configuration... | |
| Body Features Equalized : No Jacket Material : Flexible PVC Pluggable I/O Cable Assembly Color : Black Release Type : Pull Tab Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : HST Configuration Features... | |
| Body Features Equalized : No Jacket Material : PVC Pluggable I/O Cable Assembly Color : Black Configuration Features Configuration : Double-Ended Number of Pluggable I/O Cable Assembly Positions : 2-Pair Number of Signal Positions : 4... | |
| Configuration Features Number of DVI Cable Assembly Positions : 9 Number of Pairs : 7 Dimensions Cable Assembly Length : 3048 MM [120 INCH ] Wire Size (AWG) : 28 |