TE Connectivity High Speed I/O Cable Assemblies 1-2478170-1

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 15 Number of Signal Positions : 15 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .762 M  [2.5 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Receptacle Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 15 Number of Signal Positions : 15 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .762 M  [2.5 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Receptacle Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 1-2478170-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
1-2478170-1
High Speed I/O Cable Assemblies 1-2478170-1
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 15 Number of Signal Positions : 15 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .12 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .762 M  [2.5 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Receptacle Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 94V-0

Configuration Features


  • Mounting Location : External
  • Number of Positions : 15
  • Number of Signal Positions : 15

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .12
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .762 M  [2.5 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPLIMITE Plug
  • Cable Assembly (End B) : AMPLIMITE Receptacle
  • Cable Assembly Type : AMPLIMITE to AMPLIMITE
  • Cable Style : Jacketed

Signal Characteristics


  • Data Rate (GBS) : ≤1
Buy Now Datasheet
Serial Cables - 2876284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2876284
Serial Cables 2876284
TE Connectivity 1-2478170-1 Serial Cable

TE Connectivity 1-2478170-1 Serial Cable

Supplier's Site
D-Sub Cables - 343-1-2478170-1-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY DB15 15POS SHLD 2.50'

CABLE ASSY DB15 15POS SHLD 2.50'

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2478170-1 2876284 343-1-2478170-1-ND
Product Name High Speed I/O Cable Assemblies Serial Cables D-Sub Cables
Product Type AMPLIMITE Plug Serial
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2478170-3 - TE Connectivity
Specs
Product Type AMPLIMITE Receptacle
Cable Length 5.97 ft (18.2 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers
Twisted Pair Cable - 029393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 066671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers