TE Connectivity Pluggable Cables 2231368-2

Description
38 Position QSFP Plug to Plug 6.56' (2.00m) Black Shielded
Request a Quote Datasheet
Description
38 Position QSFP Plug to Plug 6.56' (2.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - A126791-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A126791-ND
Pluggable Cables A126791-ND
38 Position QSFP Plug to Plug 6.56' (2.00m) Black Shielded

38 Position QSFP Plug to Plug 6.56' (2.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 2231368-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2231368-2
Cable Assemblies - Pluggable Cables 2231368-2
CABLE QSFP+ M-M 2M

CABLE QSFP+ M-M 2M

Supplier's Site
Computer Cable, Qsfp+Plug, 6.562Ft, Blk; Connector Type A Te Connectivity - 46AC2394 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Qsfp+Plug, 6.562Ft, Blk; Connector Type A Te Connectivity
46AC2394
Computer Cable, Qsfp+Plug, 6.562Ft, Blk; Connector Type A Te Connectivity 46AC2394
COMPUTER CABLE, QSFP+PLUG, 6.562FT, BLK; Connector Type A:QSFP+ Plug; Connector Type B:QSFP+ Plug; Cable Length - Imperial:6.562ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, QSFP+PLUG, 6.562FT, BLK; Connector Type A:QSFP+ Plug; Connector Type B:QSFP+ Plug; Cable Length - Imperial:6.562ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A126791-ND 2231368-2 46AC2394
Product Name Pluggable Cables Cable Assemblies - Pluggable Cables Computer Cable, Qsfp+Plug, 6.562Ft, Blk; Connector Type A Te Connectivity
Product Type SFP+ Cable SFP+ Cable
Cable Length 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Connector Type Plug to Plug QSFP+ Plug
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details