TE Connectivity Twisted Pair Cable 1103536-3

Description
Body Features Conductor Material : Tin-Plated Copper Material : PVC Shield Diameter : 5 MM  [.196 INCH ] Shield Material : Tin-Plated Copper Shield Type : Overall Foil Wire & Cable Insulation Material : PVC Wire Color : Gray Configuration Features Number of Pairs : 2 Dimensions Cable Diameter Range : 11.6 MM  [.456 INCH ] Wire Size (MMSQ) : .25, 1.5 Wire Size (AWG) : 22, 16 Electrical Characteristics Voltage Rating (VAC) : 1500 Operation/Applicatio n For Use With : Circular Hybrid Halogen Free : Yes Other Comment : See drawing for additional product information. Packaging Features Packaging Method : Coil Packaging Quantity : 1000 Product Availability Region : EMEA Product Type Features Performance Category : Cat 5e Product Type : Cable Shielded : Yes Usage Conditions Cable Type : Hybrid Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Material : PVC Shield Diameter : 5 MM  [.196 INCH ] Shield Material : Tin-Plated Copper Shield Type : Overall Foil Wire & Cable Insulation Material : PVC Wire Color : Gray Configuration Features Number of Pairs : 2 Dimensions Cable Diameter Range : 11.6 MM  [.456 INCH ] Wire Size (MMSQ) : .25, 1.5 Wire Size (AWG) : 22, 16 Electrical Characteristics Voltage Rating (VAC) : 1500 Operation/Applicatio n For Use With : Circular Hybrid Halogen Free : Yes Other Comment : See drawing for additional product information. Packaging Features Packaging Method : Coil Packaging Quantity : 1000 Product Availability Region : EMEA Product Type Features Performance Category : Cat 5e Product Type : Cable Shielded : Yes Usage Conditions Cable Type : Hybrid Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 1103536-3 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
1103536-3
Twisted Pair Cable 1103536-3
Body Features Conductor Material : Tin-Plated Copper Material : PVC Shield Diameter : 5 MM  [.196 INCH ] Shield Material : Tin-Plated Copper Shield Type : Overall Foil Wire & Cable Insulation Material : PVC Wire Color : Gray Configuration Features Number of Pairs : 2 Dimensions Cable Diameter Range : 11.6 MM  [.456 INCH ] Wire Size (MMSQ) : .25, 1.5 Wire Size (AWG) : 22, 16 Electrical Characteristics Voltage Rating (VAC) : 1500 Operation/Applicatio n For Use With : Circular Hybrid Halogen Free : Yes Other Comment : See drawing for additional product information. Packaging Features Packaging Method : Coil Packaging Quantity : 1000 Product Availability Region : EMEA Product Type Features Performance Category : Cat 5e Product Type : Cable Shielded : Yes Usage Conditions Cable Type : Hybrid Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Material : PVC
  • Shield Diameter : 5 MM  [.196 INCH ]
  • Shield Material : Tin-Plated Copper
  • Shield Type : Overall Foil
  • Wire & Cable Insulation Material : PVC
  • Wire Color : Gray

Configuration Features


  • Number of Pairs : 2

Dimensions


  • Cable Diameter Range : 11.6 MM  [.456 INCH ]
  • Wire Size (MMSQ) : .25, 1.5
  • Wire Size (AWG) : 22, 16

Electrical Characteristics


  • Voltage Rating (VAC) : 1500

Operation/Application


  • For Use With : Circular Hybrid
  • Halogen Free : Yes

Other


  • Comment : See drawing for additional product information.

Packaging Features


  • Packaging Method : Coil
  • Packaging Quantity : 1000

Product Availability


  • Region : EMEA

Product Type Features


  • Performance Category : Cat 5e
  • Product Type : Cable
  • Shielded : Yes

Usage Conditions


  • Cable Type : Hybrid
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
CAT5e HYBRID CABLE SERIES HC26 - 1103536-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAT5e HYBRID CABLE SERIES HC26
1103536-3
CAT5e HYBRID CABLE SERIES HC26 1103536-3
CAT5e HYBRID CABLE SERIES HC26

CAT5e HYBRID CABLE SERIES HC26

Buy Now
Multiple Conductor Cables - 1103536-3-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1103536-3-ND
Multiple Conductor Cables 1103536-3-ND
4 (1 Twisted Quad) Conductor Multi-Pair, Cat5e Cable Gray 16 AWG, 22 AWG Foil, Braid

4 (1 Twisted Quad) Conductor Multi-Pair, Cat5e Cable Gray 16 AWG, 22 AWG Foil, Braid

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Multiconductor Cables Multiconductor Cables Network Cables
Product Number 1103536-3 1103536-3 1103536-3-ND
Product Name Twisted Pair Cable CAT5e HYBRID CABLE SERIES HC26 Multiple Conductor Cables
Product Category Cable Cable Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data