TE Connectivity Pluggable I/O Cable Assemblies 1-2127833-9

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : Heat Shrink Tubing Configuration Features Keyed Position : 2-4-6 Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 8.38 MM  [.33 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly (End A) : External Mini-SAS Plug Cable Assembly (End B) : External Mini-SAS Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : External Mini-SAS Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : Heat Shrink Tubing Configuration Features Keyed Position : 2-4-6 Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 8.38 MM  [.33 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly (End A) : External Mini-SAS Plug Cable Assembly (End B) : External Mini-SAS Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : External Mini-SAS Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 1-2127833-9 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
1-2127833-9
Pluggable I/O Cable Assemblies 1-2127833-9
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : Heat Shrink Tubing Configuration Features Keyed Position : 2-4-6 Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 8.38 MM  [.33 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.842 FT ] Product Type Features Cable Assembly (End A) : External Mini-SAS Plug Cable Assembly (End B) : External Mini-SAS Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : External Mini-SAS Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid
  • Strain Relief Type : Heat Shrink Tubing

Configuration Features


  • Keyed Position : 2-4-6
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 8.38 MM  [.33 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Housing Features


  • Housing Material : Zinc Alloy

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3 M  [9.842 FT ]

Product Type Features


  • Cable Assembly (End A) : External Mini-SAS Plug
  • Cable Assembly (End B) : External Mini-SAS Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : External Mini-SAS
  • Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 6
Buy Now Datasheet
Cable Assemblies - 1-2127833-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
1-2127833-9
Cable Assemblies 1-2127833-9
M-SAS 4X, 6GBPS, 3.0M, UNIVERS

M-SAS 4X, 6GBPS, 3.0M, UNIVERS

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
1-2127833-9
Cable Assemblies 1-2127833-9
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Pluggable Cables - 1-2127833-9 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
1-2127833-9
Cable Assemblies - Pluggable Cables 1-2127833-9
M-SAS 4X, 6GBPS, 3.0M, UNIVERS

M-SAS 4X, 6GBPS, 3.0M, UNIVERS

Supplier's Site
Computer Cable, Mini-Sas, 2.5 M, Black; Connector Type A Te Connectivity - 39T3807 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Mini-Sas, 2.5 M, Black; Connector Type A Te Connectivity
39T3807
Computer Cable, Mini-Sas, 2.5 M, Black; Connector Type A Te Connectivity 39T3807
COMPUTER CABLE, MINI-SAS, 2.5 M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:Mini SAS Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Computer Connector A:Mini SAS PlugRoHS Compliant: Yes

COMPUTER CABLE, MINI-SAS, 2.5 M, BLACK; Connector Type A:Mini SAS Plug; Connector Type B:Mini SAS Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Computer Connector A:Mini SAS PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2127833-9 1-2127833-9 1-2127833-9 39T3807
Product Name Pluggable I/O Cable Assemblies Cable Assemblies Cable Assemblies - Pluggable Cables Computer Cable, Mini-Sas, 2.5 M, Black; Connector Type A Te Connectivity
Product Type External Mini-SAS Plug
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 111273-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2821222-3 - TE Connectivity
Specs
Product Type SFP28 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
USB Cable Assemblies - 1487596-1 - TE Connectivity
Specs
Product Type USB Type A Plug
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers