TE Connectivity High Speed I/O Cable Assemblies 2478170-8

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 5 MM  [.196 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3.04 M  [10 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Receptacle Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 5 MM  [.196 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3.04 M  [10 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Receptacle Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2478170-8 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2478170-8
High Speed I/O Cable Assemblies 2478170-8
Body Features Cable Color : Black Cable Flammability Rating : UL 94V-0 Configuration Features Mounting Location : External Number of Positions : 9 Number of Signal Positions : 9 Dimensions Outside Cable Diameter : 5 MM  [.196 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3.04 M  [10 FT ] Product Type Features Cable Assembly (End A) : AMPLIMITE Plug Cable Assembly (End B) : AMPLIMITE Receptacle Cable Assembly Type : AMPLIMITE to AMPLIMITE Cable Style : Jacketed Signal Characteristics Data Rate (GBS) : ≤1

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 94V-0

Configuration Features


  • Mounting Location : External
  • Number of Positions : 9
  • Number of Signal Positions : 9

Dimensions


  • Outside Cable Diameter : 5 MM  [.196 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3.04 M  [10 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPLIMITE Plug
  • Cable Assembly (End B) : AMPLIMITE Receptacle
  • Cable Assembly Type : AMPLIMITE to AMPLIMITE
  • Cable Style : Jacketed

Signal Characteristics


  • Data Rate (GBS) : ≤1
Buy Now Datasheet
D-Sub Cables - 343-2478170-8-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
343-2478170-8-ND
D-Sub Cables 343-2478170-8-ND
CABLE ASSY DB9 9POS SHLD 10.00'

CABLE ASSY DB9 9POS SHLD 10.00'

Buy Now Datasheet
Serial Cables - 2876294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2876294
Serial Cables 2876294
TE Connectivity 2478170-8 Serial Cable

TE Connectivity 2478170-8 Serial Cable

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2478170-8 343-2478170-8-ND 2876294
Product Name High Speed I/O Cable Assemblies D-Sub Cables Serial Cables
Product Type AMPLIMITE Plug Serial
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 059531-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers