Acme Chip Technology Co., Limited Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 10 20 30 40 46 47 48 49 50 51 52 53 54 55 56 57 58 60 70 80 90 93
Product Name Notes
5.0V,400WPACKAGE SOD-123FL TRANS
6.0V,400WPACKAGE SOD-123FL TRANS
Circuit Protection - TVS
Interface
P4SMA, DO214AC, 5.8V, 10.5V, REE
P6KE, DO-204AC, 10.2V, 16.7V, BO
P6KE, DO-204AC, 11.1V, 18.2V, BO
P6KE, DO-204AC, 12.8V, 21.2V, BO
P6KE, DO-204AC, 13.6V, 22.5V, BO
SIDACTOR LH BI 550V 500A DO214 2
SIDACTOR SYM 3CHP 420V 500A TO22
SIDACTOR SYM 420V 100A MS013 ROH
SIDACTOR SYM 420V 50A MS013 ROHS
SMA, TVS
SURFACE MOUNT TRANSIENT VOLTAGE
THYRISTOR 275V/550V 150A TO220-3
THYRISTOR 275V/550V 250A TO220-3
THYRISTOR 275V/550V 400A TO220-3
THYRISTOR 420V 150A 6SMD GW
THYRISTOR 420V 150A TO220-3
THYRISTOR 420V 250A 6SMD GW
THYRISTOR 420V 250A TO220-3
THYRISTOR 420V 400A 6SMD GW
THYRISTOR 550V 1KA TO220-3
TRANS VOLTAGE SUPPRESSOR DIODE
TRANSIENT VOLTAGE SUPPRESSOR D-F
TVS DIODE 10.2VWM 16.7VC AXIAL
TVS DIODE 10.2VWM 16.7VC DO15
TVS DIODE 10.2VWM 16.7VC DO204AC
TVS DIODE 10.2VWM 17.54V DO204AC
TVS DIODE 10.5VWM 19VC DO204AC
TVS DIODE 102VWM 165VC AXIAL
TVS DIODE 102VWM 165VC DO15
TVS DIODE 102VWM 165VC DO204AC
TVS DIODE 102VWM 173.25V DO204AC
TVS DIODE 105VWM 187VC DO204AC
TVS DIODE 11.1VWM 18.2VC AXIAL
TVS DIODE 11.1VWM 18.2VC DO15
TVS DIODE 11.1VWM 18.2VC DO204AC
TVS DIODE 11.1VWM 19.11V DO204AC
TVS DIODE 111VWM 179VC AXIAL
TVS DIODE 111VWM 179VC DO15
TVS DIODE 111VWM 179VC DO204AC
TVS DIODE 111VWM 187.95V DO204AC
TVS DIODE 12.1VWM 22VC DO204AC
TVS DIODE 12.8VWM 21.2VC AXIAL
TVS DIODE 12.8VWM 21.2VC DO15
TVS DIODE 12.8VWM 21.2VC DO204AC
TVS DIODE 12.8VWM 22.26V DO204AC
TVS DIODE 12.9VWM 23.5VC DO204AC
TVS DIODE 121VWM 215VC DO204AC
TVS DIODE 128VWM 207VC AXIAL
TVS DIODE 128VWM 207VC DO15
TVS DIODE 128VWM 207VC DO204AC
TVS DIODE 128VWM 217.35V DO204AC
TVS DIODE 13.6VWM 22.5VC AXIAL
TVS DIODE 13.6VWM 22.5VC DO15
TVS DIODE 13.6VWM 22.5VC DO204AC
TVS DIODE 13.6VWM 23.63V DO204AC
TVS DIODE 130VWM 230VC DO204AC
TVS DIODE 136VWM 219VC AXIAL
TVS DIODE 136VWM 219VC DO15
TVS DIODE 136VWM 219VC DO204AC
TVS DIODE 136VWM 229.95V DO204AC
TVS DIODE 138VWM 244VC DO204AC
TVS DIODE 145VWM 234VC AXIAL
TVS DIODE 145VWM 234VC DO15
TVS DIODE 145VWM 234VC DO204AC
TVS DIODE 145VWM 245.7VC DO204AC
TVS DIODE 146VWM 258VC DO204AC
TVS DIODE 15.3VWM 25.2VC DO204AC
TVS DIODE 154VWM 246VC AXIAL
TVS DIODE 154VWM 246VC DO15
TVS DIODE 154VWM 246VC DO204AC
TVS DIODE 154VWM 258.3VC DO204AC
TVS DIODE 5.8VWM 10.5VC DO214AC
TVS DIODE 58.1VWM 92VC DO214AC
TVS DIODE 6.4VWM 11.3VC DO214AC
TVS DIODE 6.4VWM 11.87VC DO214AC
TVS DIODE 64.1VWM 103VC DO214AC
TVS DIODE 64.1VWM 104VC DO214AC
TVS DIODE 64.1VWM 108.15VC DO214
TVS DIODE 7.02VWM 12.1VC DO214AC
TVS DIODE 7.02VWM 12.71VC DO214
TVS DIODE 7.78VWM 13.4VC DO214AC
TVS DIODE 7.78VWM 14.07VC DO214
TVS DIODE 70.1VWM 113VC DO214AC
TVS DIODE 70.1VWM 118.65VC DO214
TVS DIODE 77.8VWM 125VC DO214AC
TVS DIODE 77.8VWM 131.25VC DO214
TVS DIODE 8.1VWM 15VC DO204AC
TVS DIODE 8.55VWM 14.5VC AXIAL
TVS DIODE 8.55VWM 14.5VC DO15
TVS DIODE 8.55VWM 14.5VC DO204AC
TVS DIODE 8.55VWM 15.23V DO204AC
TVS DIODE 8.6VWM 14.5VC DO15
TVS DIODE 8.92VWM 16.2VC DO204AC
TVS DIODE 81VWM 144VC DO204AC
TVS DIODE 85.5VWM 137VC AXIAL
TVS DIODE 85.5VWM 137VC DO15
TVS DIODE 85.5VWM 137VC DO204AC
TVS DIODE 85.5VWM 143.85VC DO204
TVS DIODE 89.2VWM 158VC DO204AC
TVS DIODE 9.4VWM 15.6VC AXIAL
TVS DIODE 9.4VWM 15.6VC DO15
TVS DIODE 9.4VWM 15.6VC DO204AC
TVS DIODE 9.4VWM 16.38VC DO204AC
TVS DIODE 9.72VWM 17.3VC DO204AC
TVS DIODE 94VWM 152VC DO15
TVS DIODE 94VWM 152VC DO204AC
TVS DIODE 94VWM 159.6VC DO204AC
TVS DIODE 96VWM 152VC DO15
TVS DIODE 97.2VWM 173VC DO204AC
TVS DO15 97.2V 600W BIDIR
TVS SMA 170V 400W BIDIR
TVS ZENER UNIDIR 600W 16V AXIAL
TVSDIODE,SMA,24V,400 W,BI
TVSDIODE,SMA,33V,400 W,BI
TVSDIODE,SMA,9V,400W ,BI

<< Prev Next >>