Littelfuse, Inc. Diode, Tvs, Sot-553; Clamping Voltage Vc Max Littelfuse SP3003-02XTG

Description
DIODE, TVS, SOT-553; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes
Description
DIODE, TVS, SOT-553; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Sot-553; Clamping Voltage Vc Max Littelfuse - 08P5369 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Sot-553; Clamping Voltage Vc Max Littelfuse
08P5369
Diode, Tvs, Sot-553; Clamping Voltage Vc Max Littelfuse 08P5369
DIODE, TVS, SOT-553; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes

DIODE, TVS, SOT-553; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Sot-553, Full Reel; Clamping Voltage Vc Max Littelfuse - 28X4444 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Sot-553, Full Reel; Clamping Voltage Vc Max Littelfuse
28X4444
Diode, Tvs, Sot-553, Full Reel; Clamping Voltage Vc Max Littelfuse 28X4444
DIODE, TVS, SOT-553, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes

DIODE, TVS, SOT-553, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 08P5369
Product Name Diode, Tvs, Sot-553; Clamping Voltage Vc Max Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2416742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 510 volts
View Details
Esd Protection Device, 5.3V, Tsfp; Clamping Voltage Vc Max Infineon - 51AH7926 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.3 volts
View Details
20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details