Littelfuse, Inc. Tvs Smf4L 17V Uni, 7 Tr / Tr Rohs Compliant Littelfuse SMF4L17A

Description
TVS SMF4L 17V Uni, 7 TR / TR RoHS Compliant: Yes
Description
TVS SMF4L 17V Uni, 7 TR / TR RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tvs Smf4L 17V Uni, 7 Tr / Tr is a uni-directional transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients caused by lightning and other events. It features a low-profile SOD-123FL package, making it suitable for surface mount applications where board space is a concern. This device has a peak pulse power dissipation capability of 400W at a 10/1000µs waveform and can handle a maximum reverse stand-off voltage of 17V. The breakdown voltage ranges from 18.90V to 20.90V, depending on the specific part number within the SMF4L series. The device is rated for a fast response time of less than 1.0ns and is compliant with RoHS standards, ensuring it meets environmental regulations. The SMF4L series is ideal for applications including portable devices, power supplies, and data line protection, providing effective clamping capability and low inductance. It is also rated for high-temperature soldering processes, making it versatile for various manufacturing environments.

Datasheet Summary
Powered by GS/AI

The Tvs Smf4L 17V Uni, 7 Tr / Tr is a uni-directional transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients caused by lightning and other events. It features a low-profile SOD-123FL package, making it suitable for surface mount applications where board space is a concern. This device has a peak pulse power dissipation capability of 400W at a 10/1000µs waveform and can handle a maximum reverse stand-off voltage of 17V. The breakdown voltage ranges from 18.90V to 20.90V, depending on the specific part number within the SMF4L series. The device is rated for a fast response time of less than 1.0ns and is compliant with RoHS standards, ensuring it meets environmental regulations. The SMF4L series is ideal for applications including portable devices, power supplies, and data line protection, providing effective clamping capability and low inductance. It is also rated for high-temperature soldering processes, making it versatile for various manufacturing environments.

Suppliers

Company
Product
Description
Supplier Links
Tvs Smf4L 17V Uni, 7 Tr / Tr Rohs Compliant Littelfuse - 34AC6108 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Smf4L 17V Uni, 7 Tr / Tr Rohs Compliant Littelfuse
34AC6108
Tvs Smf4L 17V Uni, 7 Tr / Tr Rohs Compliant Littelfuse 34AC6108
TVS SMF4L 17V Uni, 7 TR / TR RoHS Compliant: Yes

TVS SMF4L 17V Uni, 7 TR / TR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 34AC6108
Product Name Tvs Smf4L 17V Uni, 7 Tr / Tr Rohs Compliant Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2913526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD110-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details