The Littelfuse ESD Protection Device is a TVS diode array designed for general-purpose electrostatic discharge (ESD) protection. It features a maximum power dissipation of 225 mW and operates at a reverse standoff voltage of 5.5 V, making it suitable for applications with voltage levels up to 5 VDC. The device is compliant with IEC 61000-4-2 standards, providing a high ESD capability of 30 kV for both direct and air discharge, which is classified as Level 4 protection. This component has a fast response time of less than 1 ns and a low input capacitance of 30 pF, making it ideal for high-speed signal line protection. It operates within a temperature range of -55°C to 125°C, ensuring reliability in various environmental conditions. The device is packaged in a compact SOT-23 format and is RoHS compliant, aligning with modern environmental standards. This product is suitable for use in mobile devices, digital cameras, and other portable electronics requiring robust ESD protection.
ESD Protection Device, TVS, 225 mW, 8 V, SOT-23, 5 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 84R0577 |
| Product Name | Esd Protection Device, Tvs, 225 Mw, 8 V, Sot-23, 5 Rohs Compliant Littelfuse |
| Standards and Certifications | RoHS |