Littelfuse, Inc. Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse SP1001-04XTG

Description
DIODE, TVS, ESD PROTECTION, 12pF; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:12pF RoHS Compliant: Yes
Datasheet
Description
DIODE, TVS, ESD PROTECTION, 12pF; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:12pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse - 01P7744 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse
01P7744
Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse 01P7744
DIODE, TVS, ESD PROTECTION, 12pF; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:12pF RoHS Compliant: Yes

DIODE, TVS, ESD PROTECTION, 12pF; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:12pF RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse - 08P5364 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse
08P5364
Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse 08P5364
DIODE, TVS, ESD PROTECTION, 12pF; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:SP100 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, ESD PROTECTION, 12pF; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:SP100 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 4Ch, 5.5V, Sot553; Clamping Voltage Vc Max Littelfuse - 62R9362 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Ch, 5.5V, Sot553; Clamping Voltage Vc Max Littelfuse
62R9362
Diode, Tvs, 4Ch, 5.5V, Sot553; Clamping Voltage Vc Max Littelfuse 62R9362
DIODE, TVS, 4CH, 5.5V, SOT553; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:SP100 Series; Automotive Qualification Standard:-; Diode Type:ESDRoHS Compliant: Yes

DIODE, TVS, 4CH, 5.5V, SOT553; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:900mV; Power Dissipation Pd:-; Product Range:SP100 Series; Automotive Qualification Standard:-; Diode Type:ESDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 01P7744 62R9362
Product Name Diode, Tvs, Esd Protection, 12Pf; Clamping Voltage Vc Max Littelfuse Diode, Tvs, 4Ch, 5.5V, Sot553; Clamping Voltage Vc Max Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1620258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0511 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details