3M 3M SJ3526N Hook Fastener with Rubber Adhesive Black 1 in x 5 yd Roll 1-5-SJ3526N

Description
3M SJ3526N Hook Fastener with Rubber Adhesive Black is a pressure sensitive, fastener that is used for bonding low surface energy materials and for indoor applications that require a high temperature performance. It is often used as a replacement for snaps, zippers, bolts, and screws. It offers flexibility, stability, and moisture resistance. 3 mil (0.08 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M SJ3526N Hook Fastener with Rubber Adhesive Black is a pressure sensitive, fastener that is used for bonding low surface energy materials and for indoor applications that require a high temperature performance. It is often used as a replacement for snaps, zippers, bolts, and screws. It offers flexibility, stability, and moisture resistance. 3 mil (0.08 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M SJ3526N Hook Fastener with Rubber Adhesive Black 1 in x 5 yd Roll - SJ3526N 1IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M SJ3526N Hook Fastener with Rubber Adhesive Black 1 in x 5 yd Roll
SJ3526N 1IN X 5YD
3M SJ3526N Hook Fastener with Rubber Adhesive Black 1 in x 5 yd Roll SJ3526N 1IN X 5YD
3M SJ3526N Hook Fastener with Rubber Adhesive Black is a pressure sensitive, fastener that is used for bonding low surface energy materials and for indoor applications that require a high temperature performance. It is often used as a replacement for snaps, zippers, bolts, and screws. It offers flexibility, stability, and moisture resistance. 3 mil (0.08 mm) thick. 1 in x 5 yd Roll.

3M SJ3526N Hook Fastener with Rubber Adhesive Black is a pressure sensitive, fastener that is used for bonding low surface energy materials and for indoor applications that require a high temperature performance. It is often used as a replacement for snaps, zippers, bolts, and screws. It offers flexibility, stability, and moisture resistance. 3 mil (0.08 mm) thick. 1 in x 5 yd Roll.

Supplier's Site Datasheet
Reclosable Fastener, 1 X 5Yard; Fastener Length Imperial 3M - 99Y2949 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 5Yard; Fastener Length Imperial 3M
99Y2949
Reclosable Fastener, 1 X 5Yard; Fastener Length Imperial 3M 99Y2949
RECLOSABLE FASTENER, 1" X 5YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6 (Polyamide 6); Roll Length:4.6m RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 5YARD; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:-; Fastener Material:Nylon 6 (Polyamide 6); Roll Length:4.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Hook and Loop Fasteners Hook and Loop Fasteners
Product Number SJ3526N 1IN X 5YD 99Y2949
Product Name 3M SJ3526N Hook Fastener with Rubber Adhesive Black 1 in x 5 yd Roll Reclosable Fastener, 1 X 5Yard; Fastener Length Imperial 3M
Type Adhesive Coated
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
sf6tr20fbswck6ok3gyw -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Hook Fastener; Loop Fastener
Materials Nylon
View Details