3M 3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 2 in Strip 100 Pack 1-2-100-SJ3550

Description
3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 2 in Strip 100 Pack.
Request a Quote Datasheet
Description
3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 2 in Strip 100 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 2 in Strip 100 Pack - SJ3550 1IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 2 in Strip 100 Pack
SJ3550 1IN X 2IN
3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 2 in Strip 100 Pack SJ3550 1IN X 2IN
3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 2 in Strip 100 Pack.

3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 2 in Strip 100 Pack.

Supplier's Site Datasheet
Reclosable Fastener, 1 X 2, Blk, Pk100; Fastener Length Imperial 3M - 99Y5485 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 2, Blk, Pk100; Fastener Length Imperial 3M
99Y5485
Reclosable Fastener, 1 X 2, Blk, Pk100; Fastener Length Imperial 3M 99Y5485
RECLOSABLE FASTENER, 1" X 2", BLK, PK100; Fastener Length - Imperial:2"; Fastener Length - Metric:50.8mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 2", BLK, PK100; Fastener Length - Imperial:2"; Fastener Length - Metric:50.8mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Hook and Loop Fasteners Hook and Loop Fasteners
Product Number SJ3550 1IN X 2IN 99Y5485
Product Name 3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 2 in Strip 100 Pack Reclosable Fastener, 1 X 2, Blk, Pk100; Fastener Length Imperial 3M
Type Adhesive Coated
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 102602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
View Details
sf6tr20fbswck6ok3gyw -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Hook Fastener; Loop Fastener
Materials Nylon
View Details
914-2738: LARGE S HOOK - 8-02062-56572-1 - Hardware House, LLC
Specs
Type Hook Fastener
View Details