3M 3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 3 in Strip 100 Pack 1-3-100-SJ3550

Description
3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 3 in Strip 100 Pack.
Request a Quote Datasheet
Description
3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 3 in Strip 100 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 3 in Strip 100 Pack - SJ3550 1IN X 3IN - Ellsworth Adhesives
Germantown, WI, USA
3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 3 in Strip 100 Pack
SJ3550 1IN X 3IN
3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 3 in Strip 100 Pack SJ3550 1IN X 3IN
3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 3 in Strip 100 Pack.

3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 3 in Strip 100 Pack.

Supplier's Site Datasheet
Reclosable Fastener, 1 X 3, Blk, Pk100; Fastener Length Imperial 3M - 99Y5495 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 3, Blk, Pk100; Fastener Length Imperial 3M
99Y5495
Reclosable Fastener, 1 X 3, Blk, Pk100; Fastener Length Imperial 3M 99Y5495
RECLOSABLE FASTENER, 1" X 3", BLK, PK100; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 3", BLK, PK100; Fastener Length - Imperial:3"; Fastener Length - Metric:76.2mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Hook and Loop Fasteners Hook and Loop Fasteners
Product Number SJ3550 1IN X 3IN 99Y5495
Product Name 3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 3 in Strip 100 Pack Reclosable Fastener, 1 X 3, Blk, Pk100; Fastener Length Imperial 3M
Type Adhesive Coated
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
sf6tr20fbswck6ok3gyw -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Hook Fastener; Loop Fastener
Materials Nylon
View Details