3M 3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 1 in Square 100 Pack 1-1-100-SJ3550

Description
3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 1 in Square 100 Pack.
Request a Quote Datasheet
Description
3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 1 in Square 100 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 1 in Square 100 Pack - SJ3550 1IN X 1IN - Ellsworth Adhesives
Germantown, WI, USA
3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 1 in Square 100 Pack
SJ3550 1IN X 1IN
3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 1 in Square 100 Pack SJ3550 1IN X 1IN
3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 1 in Square 100 Pack.

3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. It is recloseable, conformable, and removable. 1 in x 1 in Square 100 Pack.

Supplier's Site Datasheet
Reclosable Fastener, 1 X 1, Blk, Pk100; Fastener Length Imperial 3M - 99Y5463 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1 X 1, Blk, Pk100; Fastener Length Imperial 3M
99Y5463
Reclosable Fastener, 1 X 1, Blk, Pk100; Fastener Length Imperial 3M 99Y5463
RECLOSABLE FASTENER, 1" X 1", BLK, PK100; Fastener Length - Imperial:1"; Fastener Length - Metric:25.4mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

RECLOSABLE FASTENER, 1" X 1", BLK, PK100; Fastener Length - Imperial:1"; Fastener Length - Metric:25.4mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Fastener Material:PP (Polypropylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Hook and Loop Fasteners Hook and Loop Fasteners
Product Number SJ3550 1IN X 1IN 99Y5463
Product Name 3M SJ3550 Dual Lock Reclosable Fastener Black 1 in x 1 in Square 100 Pack Reclosable Fastener, 1 X 1, Blk, Pk100; Fastener Length Imperial 3M
Type Adhesive Coated
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 25 mm (0.9843 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
914-2738: LARGE S HOOK - 8-02062-56572-1 - Hardware House, LLC
Specs
Type Hook Fastener
View Details
Custom Hook and Loop System -  - Boyd
Specs
Type Hook & Loop; Hook Fastener; Loop Fastener; Sewn On
View Details