Loos & Co., Inc. Datasheets for Wire Rope and Mechanical Cable
Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications.
Wire Rope and Mechanical Cable: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1X19 Wire Rope Non flexible Widely used as standing rigging on sail boats. It is also well suited for push-pull, and guying applications. 302/304: Also known as 18-8 (18%... | |
| 1X7 Wire Rope Non flexible For straight load applications, in smaller diameters used as fishing leaders and line. In larger diameters it is used for guy wire and messenger strand... | |
| 3X3 Wire Rope Flexible Small diameter, flexible construction for specialized applications 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. | |
| 3X7 Aircraft Cable Flexible A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This... | |
| 3X7 Aircraft Cable Flexible A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This... | |
| 3X7 Aircraft Cable Flexible A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). | |
| 3X7 Aircraft Cable Flexible A combination of three 1x7 strands. Very flexible in small diameters for aircraft control. GALVANIZED: Zinc coated carbon steel offers some corrosion resistance. G1070 is... | |
| 3X7 Wire Rope Flexible A combination of three 1x7 strands. Very flexible in small diameters. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the... | |
| 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. | |
| 6X36 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. | |
| 6X42 Wire Rope Highly Flexible Highly flexible wire rope used in specialized applications. Often called Tiller Rope. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This... | |
| 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 302/304:... | |
| 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc... | |
| 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc... | |
| 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED:... | |
| 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400... | |
| 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400:... | |
| 7X7 Aircraft Cable Moderately Flexible For use where extreme flexibility is not necessary. Commonly used in aircraft and automotive controls, it performs highly in a wide range of mechanical applications. | |
| 7X7X19 Wire Rope Highly Flexible Composed of 7 strands of 7x19 cable. Highly flexible and highly specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This... | |
| 7X7X7 Wire Rope Highly Flexible Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy... | |
| Approximate 1.15 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 1.15 lbs/100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 1.35 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 1.35 lbs/100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 11.2 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 11.2 lbs/100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 12.5 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 12.5 lbs/100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 14.8 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 14.8 lbs/ 100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 19.6 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 19.6 lbs/100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 2 lbs per 100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 2 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 2.4 lbs per 100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 2.4 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 2.8 lbs per 100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 2.8 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 21.7 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 21.7 lbs/100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 27.2 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 27.2 lbs/100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 29.3 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 29.3 lbs/100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 3.9 lbs per 100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 3.9 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 5.1 lbs per 100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 5.1 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 5.5 lbs per 100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 7.5 lbs per 100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 7.5 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 7.8 lbs per 100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 7.8 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate 9.3 lbs per 100 ft, "good" imported grade, clear vinyl jacketed | |
| Approximate 9.3 lbs per 100 ft, "good" imported grade, nylon jacketed | |
| Approximate weight .62 lbs per 100 ft, nylon jacketed | |
| Approximate weight .76 lbs per 100 ft, nylon jacketed | |
| Approximate weight 0.75 lbs per 100 ft, "good" imported grade | |
| Approximate weight 0.93 per 100 ft, nylon jacketed | |
| Approximate weight 1.15 lbs per 100 ft, nylon jacketed | |
| Approximate weight 1.18 lbs per 100 ft, nylon jacketed | |
| Approximate weight 1.35 lbs per 100 ft, nylon jacketed | |
| Approximate weight 1.6 lbs per 100 ft, "good" imported grade | |
| Approximate weight 11 lbs per 100 ft, "good" imported grade | |
| Approximate weight 11.2 lbs per 100 ft, nylon jacketed | |
| Approximate weight 11.6 lbs per 100 ft, nylon jacketed | |
| Approximate weight 12.5 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 12.5 lbs per 100 ft, nylon jacketed | |
| Approximate weight 14.8 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 14.8 lbs per 100 ft, nylon jacketed | |
| Approximate weight 16.2 lbs per 100 ft, nylon jacketed | |
| Approximate weight 17.3 lbs per 100 ft, "good" imported grade | |
| Approximate weight 19.6 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 19.6 lbs per 100 ft, nylon jacketed | |
| Approximate weight 2 lbs per 100 ft, nylon jacketed | |
| Approximate weight 2.2 lbs per 100 ft, nylon jacketed | |
| Approximate weight 2.4 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 2.4 lbs per 100 ft, nylon jacketed | |
| Approximate weight 2.8 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 2.8 lbs per 100 ft, nylon jacketed | |
| Approximate weight 2.85 lbs per 100 ft, "good" imported grade | |
| Approximate weight 2.9 lbs per 100 ft, "good" imported grade | |
| Approximate weight 21.7 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 21.7 lbs per 100 ft, nylon jacketed | |
| Approximate weight 24.3 lbs per 100 ft, "good" imported grade | |
| Approximate weight 27.2 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 27.2 lbs per 100 ft, nylon jacketed | |
| Approximate weight 29.3 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 29.3 lbs per 100 ft, nylon jacketed | |
| Approximate weight 3.9 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 3.9 lbs per 100 ft, nylon jacketed | |
| Approximate weight 4.3 lbs per 100 ft, "good" imported grade | |
| Approximate weight 4.5 lbs per 100 ft, "good" imported grade | |
| Approximate weight 4.8 lbs per 100 ft, nylon jacketed | |
| Approximate weight 5.1 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 5.1 lbs per 100 ft, nylon jacketed | |
| Approximate weight 5.5 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 5.5 lbs per 100 ft, nylon jacketed | |
| Approximate weight 6.2 lbs per 100 ft, "good" imported grade | |
| Approximate weight 6.5 lbs per 100 ft, "good" imported grade | |
| Approximate weight 7.5 lbs per 100 ft, nylon jacketed | |
| Approximate weight 7.8 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 7.8 lbs per 100 ft, nylon jacketed | |
| Approximate weight 8.6 lbs per 100 ft, "good" imported grade | |
| Approximate weight 9.3 lbs per 100 ft, clear vinyl jacketed | |
| Approximate weight 9.3 lbs per 100 ft, nylon jacketed | |
| Approximate weight 9.8 lbs per 100 ft, nylon jacketed | |
| Approximate weight of 0.22 lbs per 100 ft, Nylon Jacketed | |
| Approximate weight of 0.34 lbs per 100 ft, Nylon Jacketed | |
| Clear vinyl jacketed, approximate weight 1.15 lbs per 100 ft | |
| Clear vinyl jacketed, approximate weight 1.35 lbs per 100 ft | |
| Clear vinyl jacketed, approximate weight 11.2 lbs per 100 ft | |
| Clear vinyl jacketed, approximate weight 2 lbs per 100 ft | |
| Clear vinyl jacketed, approximate weight 2.4 lbs per 100 ft | |
| Clear vinyl jacketed, approximate weight 2.8 lbs per 100 ft | |
| Clear vinyl jacketed, approximate weight 3.9 lbs per 100 ft | |
| Clear vinyl jacketed, approximate weight 6.2 lbs per 100 ft | |
| Clear vinyl jacketed, approximate weight 7.5 lbs per 100 ft | |
| For over thirty years Loos & Co. Inc. has manufactured and perfected its Canveyor® cable line. Since 1973 the Canveyor® Trademark has been a recognized symbol of quality and reliability... | |
| For straight load applications, non-flexible | |
| For straight load applications, used as fishing leaders, Nylon Jacketed | |
| For use where extreme flexibility is not necessary, lifeline cable | |
| For use where extreme flexibility is not necessary | |
| Galvanized oceanographic cable plastic impregnated | |
| Highly flexible, strong wire rope that can be spliced easily | |
| KobraKoils® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to... | |
| Loos & Co. Inc. has developed a plastic coated cable which will reflect light. A 1/8" wide strip of our reflective material appears to be one foot wide when seen... | |
| Looslay® plastic impregnated, approximate weight 10.9 lbs per 100 ft | |
| Looslay® plastic impregnated, approximate weight 2.9 lbs per 100 ft | |
| Looslay® plastic impregnated, approximate weight 4.6 lbs per 100 ft | |
| Looslay® plastic impregnated, approximate weight 6.5 lbs per 100 ft | |
| Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request. | |
| Stainless steel aircraft grounding cable jacket with Lolon® "M" | |
| Used when flexibility and fatigue are concerns, aircraft cable | |
| Used when flexibility and fatigue are concerns, white vinyl jacketed | |
| Widely used as standing rigging on sail boats, also for push-pull |
| Next >> |