Loos & Co., Inc. 7x19 Galvanized Clear Vinyl Cable GC 1887909 (3/16" to 5/16")

Datasheet

Suppliers

Company
Product
Description
Supplier Links
7x19 Galvanized Clear Vinyl Cable - GC 1887909 (3/16
Pomfret, CT, USA
7x19 Galvanized Clear Vinyl Cable
GC 1887909 (3/16" to 5/16")
7x19 Galvanized Clear Vinyl Cable GC 1887909 (3/16" to 5/16")
Approximate weight 9.3 lbs per 100 ft, clear vinyl jacketed

Approximate weight 9.3 lbs per 100 ft, clear vinyl jacketed

Supplier's Site Datasheet

Technical Specifications

  Loos & Co., Inc.
Product Category Wire Rope and Mechanical Cable
Product Number GC 1887909 (3/16" to 5/16")
Product Name 7x19 Galvanized Clear Vinyl Cable
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Automotive or Vehicular
Approvals / Ratings SD 119, QS 9000
Features Plastic
Strength 4200 lbs (1905 kg)
Diameter 0.1875 to 0.3125 inch (4.76 to 7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards - Loop-Loop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
1 1/8
Utility Parts Central, Inc.
Specs
Diameter 1.12 inch (28.57 mm)
End Fittings None (Bare Cable)
View Details